Chroma Group HiPot 19032-P

Description
The 19032-P is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC/DC/IR/GB/LC/Dynam ic Function – six instruments in one 500VA output AC 100mA output Ground bond up to 40A Floating output, compliance with EN50191 USB interface, compatible with USB TMC GFI human body protection circuit CE certification Function test up to 20 Programmable voltage output and limit value OSC open/short check Flashover detection Multi-scan device support dynamic leakage current test Standard RS232 interface Optional GPIB interface Large LCD pane Front panel lockout function Optional softpanels CaptivATE Automation Software UL/TUV/CE 2-Year factory warranty Electrical safety testing is a major item in electrical product quality testing. All electrical products like adapters, SMPS, charges, house appliances, information technology products, and video products are required to undergo electrical safety testing. The 19032-P combines HiPot, Insulation Resistance (IR), Ground Bond (GB), Leakage Current (LC)/AC LC/DC LC and Dynamic Function Tests. Space savings can be up to 50% of production line space, through not purchasing multiple safety test instruments. The 19032-P is able to increase the efficiency of electrical safety testing during manufacturing and reduce associated labor costs. The ultimate purpose of safety testing is to protect users for electrical hazard. The 19032-P has a GFI function to protect the operator. The GFI function can cut-off the power output immediately, while human body is experiencing electric shock. The GFI function detects the current from the Earth (operator) and LOW terminal (device). The voltage output will be cut-off if the current is over 0.5mA.
Datasheet
Description
The 19032-P is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC/DC/IR/GB/LC/Dynam ic Function – six instruments in one 500VA output AC 100mA output Ground bond up to 40A Floating output, compliance with EN50191 USB interface, compatible with USB TMC GFI human body protection circuit CE certification Function test up to 20 Programmable voltage output and limit value OSC open/short check Flashover detection Multi-scan device support dynamic leakage current test Standard RS232 interface Optional GPIB interface Large LCD pane Front panel lockout function Optional softpanels CaptivATE Automation Software UL/TUV/CE 2-Year factory warranty Electrical safety testing is a major item in electrical product quality testing. All electrical products like adapters, SMPS, charges, house appliances, information technology products, and video products are required to undergo electrical safety testing. The 19032-P combines HiPot, Insulation Resistance (IR), Ground Bond (GB), Leakage Current (LC)/AC LC/DC LC and Dynamic Function Tests. Space savings can be up to 50% of production line space, through not purchasing multiple safety test instruments. The 19032-P is able to increase the efficiency of electrical safety testing during manufacturing and reduce associated labor costs. The ultimate purpose of safety testing is to protect users for electrical hazard. The 19032-P has a GFI function to protect the operator. The GFI function can cut-off the power output immediately, while human body is experiencing electric shock. The GFI function detects the current from the Earth (operator) and LOW terminal (device). The voltage output will be cut-off if the current is over 0.5mA.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot 19032-P
The 19032-P is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC/DC/IR/GB/LC/Dynam ic Function – six instruments in one 500VA output AC 100mA output Ground bond up to 40A Floating output, compliance with EN50191 USB interface, compatible with USB TMC GFI human body protection circuit CE certification Function test up to 20 Programmable voltage output and limit value OSC open/short check Flashover detection Multi-scan device support dynamic leakage current test Standard RS232 interface Optional GPIB interface Large LCD pane Front panel lockout function Optional softpanels CaptivATE Automation Software UL/TUV/CE 2-Year factory warranty Electrical safety testing is a major item in electrical product quality testing. All electrical products like adapters, SMPS, charges, house appliances, information technology products, and video products are required to undergo electrical safety testing. The 19032-P combines HiPot, Insulation Resistance (IR), Ground Bond (GB), Leakage Current (LC)/AC LC/DC LC and Dynamic Function Tests. Space savings can be up to 50% of production line space, through not purchasing multiple safety test instruments. The 19032-P is able to increase the efficiency of electrical safety testing during manufacturing and reduce associated labor costs. The ultimate purpose of safety testing is to protect users for electrical hazard. The 19032-P has a GFI function to protect the operator. The GFI function can cut-off the power output immediately, while human body is experiencing electric shock. The GFI function detects the current from the Earth (operator) and LOW terminal (device). The voltage output will be cut-off if the current is over 0.5mA.

The 19032-P is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • AC/DC/IR/GB/LC/Dynamic Function – six instruments in one
  • 500VA output
  • AC 100mA output
  • Ground bond up to 40A
  • Floating output, compliance with EN50191
  • USB interface, compatible with USB TMC
  • GFI human body protection circuit
  • CE certification
  • Function test up to 20
  • Programmable voltage output and limit value
  • OSC open/short check
  • Flashover detection
  • Multi-scan device support dynamic leakage current test
  • Standard RS232 interface
  • Optional GPIB interface
  • Large LCD pane
  • Front panel lockout function
  • Optional softpanels
  • CaptivATE Automation Software
  • UL/TUV/CE
  • 2-Year factory warranty

Electrical safety testing is a major item in electrical product quality testing. All electrical products like adapters, SMPS, charges, house appliances, information technology products, and video products are required to undergo electrical safety testing.

The 19032-P combines HiPot, Insulation Resistance (IR), Ground Bond (GB), Leakage Current (LC)/AC LC/DC LC and Dynamic Function Tests. Space savings can be up to 50% of production line space, through not purchasing multiple safety test instruments. The 19032-P is able to increase the efficiency of electrical safety testing during manufacturing and reduce associated labor costs.

The ultimate purpose of safety testing is to protect users for electrical hazard. The 19032-P has a GFI function to protect the operator. The GFI function can cut-off the power output immediately, while human body is experiencing electric shock. The GFI function detects the current from the Earth (operator) and LOW terminal (device). The voltage output will be cut-off if the current is over 0.5mA.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number 19032-P
Product Name HiPot
Types of Measurements Insulation Resistance
Unlock Full Specs
to access all available technical data

Similar Products

PAT Testers - 1757070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Types of Measurements Class i
View Details
HiPot - 3605 - ValueTronics International, Inc.
Ikonix USA
Specs
Types of Measurements Insulation Resistance; AC Hipot
View Details
Safe-Test Point Permanent Electrical Safety Device (PESD) - R-3MT - Grace Engineered Products, Inc.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Form Factor Electrical Panel Mounted
Safety Agency Rating CE; UL Listing Mark
View Details
HiPot - 2510 - ValueTronics International, Inc.
Slaughter Company (SCI)
Specs
Types of Measurements AC Hipot
View Details