Megger Ground 250583-KIT

Description
The 250583-KIT is a ground from Megger. Features: 2 and 3 point testing ART (Attached Rod Technique) testing capability with DET3TC Choice of digital or analog display Warning indicators prevent test failure IP54 rated Complete with leads, stakes and rugged carry case Simple one button operation Calibration test certificate included Accessories: 3 Color coded test leads (25, 50, 100 ft) Pair of 20′ ground rods Padded case for instrument, leads and rods The Megger 250583-KIT is a ground.
Description
The 250583-KIT is a ground from Megger. Features: 2 and 3 point testing ART (Attached Rod Technique) testing capability with DET3TC Choice of digital or analog display Warning indicators prevent test failure IP54 rated Complete with leads, stakes and rugged carry case Simple one button operation Calibration test certificate included Accessories: 3 Color coded test leads (25, 50, 100 ft) Pair of 20′ ground rods Padded case for instrument, leads and rods The Megger 250583-KIT is a ground.

Suppliers

Company
Product
Description
Supplier Links
The 250583-KIT is a ground from Megger. Features: 2 and 3 point testing ART (Attached Rod Technique) testing capability with DET3TC Choice of digital or analog display Warning indicators prevent test failure IP54 rated Complete with leads, stakes and rugged carry case Simple one button operation Calibration test certificate included Accessories: 3 Color coded test leads (25, 50, 100 ft) Pair of 20′ ground rods Padded case for instrument, leads and rods The Megger 250583-KIT is a ground.

The 250583-KIT is a ground from Megger.

Features:

  • 2 and 3 point testing
  • ART (Attached Rod Technique) testing capability with DET3TC
  • Choice of digital or analog display
  • Warning indicators prevent test failure
  • IP54 rated
  • Complete with leads, stakes and rugged carry case
  • Simple one button operation
  • Calibration test certificate included

Accessories:

  • 3 Color coded test leads (25, 50, 100 ft)
  • Pair of 20″ ground rods
  • Padded case for instrument, leads and rods

The Megger 250583-KIT is a ground.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Ground Bond Testers
Product Number 250583-KIT
Product Name Ground
Unlock Full Specs
to access all available technical data

Similar Products

Earth-Rite® II FIBC -  - Newson Gale
Specs
Input Voltage 115 - 120 VAC; 110/120V or 220/240V AC, 50-60 Hz
Resistance Range ? to 100000 kohms
Display LEDIndicator
View Details
 - Model 8030 Ground Verification Monitor - OPW Engineered Systems
Specs
Input Voltage 115 - 120 VAC (optional feature); 220 - 240 VAC (optional feature)
AC Voltage Out 240 volts
AC Current Out 5 amps
View Details
Instrument For Grounding Circuit Measurements - LET-60-VPC - SMC International
Specs
Input Voltage 220 - 240 VAC
AC Voltage Out 100 to 1000 volts
AC Current Out 6 to 60 amps
View Details