ROD-L Electronics, Inc. HiPot M100DC-5.5-5

Description
The M100DC-5.5-5 is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output Voltage: 0-5.5KVDC Output Current: 0-5mA Ramp Time: 50v/sec to 5000v/sec Test Time: 1s to 90sec The Rod-L Electronics M100DC-5.5-5 DC Hi-Pot Tester performs DC dielectric withstand test up to 5.5 kVDC at 10 milliamperes (5mA standard), performs concurrent ground continuity test, has ARC and OVERCURRENT detection circuits, fast HV shutdown within 2 milliseconds, fast discharge of Device Under Test (DUT) upon shutdown and in full compliance with UL, VDE, BSI, IEC and CSA test standards.
Datasheet
Description
The M100DC-5.5-5 is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output Voltage: 0-5.5KVDC Output Current: 0-5mA Ramp Time: 50v/sec to 5000v/sec Test Time: 1s to 90sec The Rod-L Electronics M100DC-5.5-5 DC Hi-Pot Tester performs DC dielectric withstand test up to 5.5 kVDC at 10 milliamperes (5mA standard), performs concurrent ground continuity test, has ARC and OVERCURRENT detection circuits, fast HV shutdown within 2 milliseconds, fast discharge of Device Under Test (DUT) upon shutdown and in full compliance with UL, VDE, BSI, IEC and CSA test standards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The M100DC-5.5-5 is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output Voltage: 0-5.5KVDC Output Current: 0-5mA Ramp Time: 50v/sec to 5000v/sec Test Time: 1s to 90sec The Rod-L Electronics M100DC-5.5-5 DC Hi-Pot Tester performs DC dielectric withstand test up to 5.5 kVDC at 10 milliamperes (5mA standard), performs concurrent ground continuity test, has ARC and OVERCURRENT detection circuits, fast HV shutdown within 2 milliseconds, fast discharge of Device Under Test (DUT) upon shutdown and in full compliance with UL, VDE, BSI, IEC and CSA test standards.

The M100DC-5.5-5 is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Output Voltage: 0-5.5KVDC
  • Output Current: 0-5mA
  • Ramp Time: 50v/sec to 5000v/sec
  • Test Time: 1s to 90sec

The Rod-L Electronics M100DC-5.5-5 DC Hi-Pot Tester performs DC dielectric withstand test up to 5.5 kVDC at 10 milliamperes (5mA standard), performs concurrent ground continuity test, has ARC and OVERCURRENT detection circuits, fast HV shutdown within 2 milliseconds, fast discharge of Device Under Test (DUT) upon shutdown and in full compliance with UL, VDE, BSI, IEC and CSA test standards.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number M100DC-5.5-5
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Tester (1kV below) - 2132 IN - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements Insulation Resistance
Input Voltage 1.5V (SUM-3) x 8
Resistance Range 0.0 to 400000 kohms
View Details
Insulation Tester - Models 5877E & 5877F - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
AC Current Out 5.00E-6 amps
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
HiPot - TOS5050 - ValueTronics International, Inc.
Kikusui America, Inc.
View Details