Fluke Ground 1623-2 KIT

Description
The 1623-2 KIT is a ground from Fluke. Features: A unique earth ground tester that performs fast, accurate testing with and without stakes Tests 3- and 4-pole fall-of-potential, and 4-pole soil resistivity (with stakes) Performs selective earth ground rod testing (one clamp + stakes) Performs stakeless earth ground rod testing (two clamps) Features IP56 rating for outdoor use Specifications: Display: 1999 digit LCD - Display with special symbols, digit height 25 mm, fluorescent backlight User interface - Instant measurement through TURN and START one button concept. The only operating elements are rotary switch and START button Robust, water and dust resistant - Instrument is designed for tough environmental conditions (rubber protective cover, IP56) Memory - Internal memory storage up to 1500 records accessible via USB port The Fluke 1623-2 earth ground tester measures earth ground loop resistances using only clamps, only stakes, or one clamp and stakes. With the stakeless test method, the Fluke 1623-2 is able to measure earth ground loop resistances for multi-grounded systems using only current clamps. This technique eliminates the dangerous, and time consuming job of disconnecting parallel grounds, and finding suitable locations for auxiliary ground stakes. You can use it to perform earth ground tests in places you’ve not considered before, such as inside buildings, on power pylons, or anywhere you don’t have access to soil.
Datasheet
Description
The 1623-2 KIT is a ground from Fluke. Features: A unique earth ground tester that performs fast, accurate testing with and without stakes Tests 3- and 4-pole fall-of-potential, and 4-pole soil resistivity (with stakes) Performs selective earth ground rod testing (one clamp + stakes) Performs stakeless earth ground rod testing (two clamps) Features IP56 rating for outdoor use Specifications: Display: 1999 digit LCD - Display with special symbols, digit height 25 mm, fluorescent backlight User interface - Instant measurement through TURN and START one button concept. The only operating elements are rotary switch and START button Robust, water and dust resistant - Instrument is designed for tough environmental conditions (rubber protective cover, IP56) Memory - Internal memory storage up to 1500 records accessible via USB port The Fluke 1623-2 earth ground tester measures earth ground loop resistances using only clamps, only stakes, or one clamp and stakes. With the stakeless test method, the Fluke 1623-2 is able to measure earth ground loop resistances for multi-grounded systems using only current clamps. This technique eliminates the dangerous, and time consuming job of disconnecting parallel grounds, and finding suitable locations for auxiliary ground stakes. You can use it to perform earth ground tests in places you’ve not considered before, such as inside buildings, on power pylons, or anywhere you don’t have access to soil.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The 1623-2 KIT is a ground from Fluke. Features: A unique earth ground tester that performs fast, accurate testing with and without stakes Tests 3- and 4-pole fall-of-potential, and 4-pole soil resistivity (with stakes) Performs selective earth ground rod testing (one clamp + stakes) Performs stakeless earth ground rod testing (two clamps) Features IP56 rating for outdoor use Specifications: Display: 1999 digit LCD - Display with special symbols, digit height 25 mm, fluorescent backlight User interface - Instant measurement through TURN and START one button concept. The only operating elements are rotary switch and START button Robust, water and dust resistant - Instrument is designed for tough environmental conditions (rubber protective cover, IP56) Memory - Internal memory storage up to 1500 records accessible via USB port The Fluke 1623-2 earth ground tester measures earth ground loop resistances using only clamps, only stakes, or one clamp and stakes. With the stakeless test method, the Fluke 1623-2 is able to measure earth ground loop resistances for multi-grounded systems using only current clamps. This technique eliminates the dangerous, and time consuming job of disconnecting parallel grounds, and finding suitable locations for auxiliary ground stakes. You can use it to perform earth ground tests in places you’ve not considered before, such as inside buildings, on power pylons, or anywhere you don’t have access to soil.

The 1623-2 KIT is a ground from Fluke.

Features:

  • A unique earth ground tester that performs fast, accurate testing with and without stakes
  • Tests 3- and 4-pole fall-of-potential, and 4-pole soil resistivity (with stakes)
  • Performs selective earth ground rod testing (one clamp + stakes)
  • Performs stakeless earth ground rod testing (two clamps)
  • Features IP56 rating for outdoor use

Specifications:

  • Display: 1999 digit LCD - Display with special symbols, digit height 25 mm, fluorescent backlight
  • User interface - Instant measurement through TURN and START one button concept. The only operating elements are rotary switch and START button
  • Robust, water and dust resistant - Instrument is designed for tough environmental conditions (rubber protective cover, IP56)
  • Memory - Internal memory storage up to 1500 records accessible via USB port

The Fluke 1623-2 earth ground tester measures earth ground loop resistances using only clamps, only stakes, or one clamp and stakes. With the stakeless test method, the Fluke 1623-2 is able to measure earth ground loop resistances for multi-grounded systems using only current clamps. This technique eliminates the dangerous, and time consuming job of disconnecting parallel grounds, and finding suitable locations for auxiliary ground stakes. You can use it to perform earth ground tests in places you’ve not considered before, such as inside buildings, on power pylons, or anywhere you don’t have access to soil.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Ground Resistance Testers
Product Number 1623-2 KIT
Product Name Ground
Types of Measurements Ground Bond
Unlock Full Specs
to access all available technical data

Similar Products

Earth-Rite® II FIBC -  - Newson Gale
Specs
Types of Measurements Grounding Systems Resistance; Ground Bond
Display LEDIndicator
Form Factor Wall Mount
View Details
Earth Tester - PCE-ERT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Types of Measurements Grounding Systems Resistance
Display DigitalMeter
Form Factor Portable; Hand Held
View Details
HYPOT® III 5 kVAC, 6 kVDC Hipot Tester - 3765 - Ikonix USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable; Earth Continuity; DC Hipot; AC Hipot
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 0.0 to 5000 volts
View Details
2 suppliers
Instrument For Grounding Circuit Measurements - LET-500-VPC - SMC International
Specs
Types of Measurements Grounding Systems Resistance; Ground Bond
Display DigitalMeter
Form Factor Portable
View Details