Megger HiPot 230315

Description
The 230315 is a hipot tester from Megger. Additional Features: Rapid production line testing to latest UL standards Extra safety features Rugged design for ease of portability Ground continuity check of three-wire devices with high voltage interlock (ac models only) Front-panel adjustable leakage current trip from 0.3 to 12 mA One-second or continuous testing Automatic failure shutdown, with visual and audible alarms Recessed high-voltage connections Front-panel NEMA 5-15R three-prong receptacle on ac models Zero start/reset in event of failure Meets UL 120-kω requirement Accessories: Test probes with alligator clips for ac models, includes one Cat. No. 25507 high-voltage probe and one Cat. No. 25136 return probe, 4 ft [1.2 m]; for ac/dc models, includes one Cat. No. 25149 complete assembly, 4 ft [1.2 m] Power cord Instruction manual for 230315 & 230415 Instruction manual for 230425 Applications: These portable instruments are used to test the dielectric strength of electrical insulation and the ground circuit continuity of three-wire appliances and other devices. AC and AC/DC High-Pot Testers available from Megger are designed for safety and ease of operation, and readily adapt to development, maintenance or production testing. Three models are available: two ac and one ac/dc. The AC High- Pot Testers feature a front-panel, NEMA 5-15R three-prong output receptacle. Booted, alligator-clip output and return probes are also supplied with all models. Test voltage is continuously adjustable from zero to full output, with a zero-start interlock. Leakage current trip level may be adjusted from 0.3 to 12 mA by a front-panel knob. Pushbuttons are provided to select one-second or continuous testing, to turn off the high voltage and to reset the instrument. All high-voltage connections are recessed to prevent accidental contact with high voltage. During testing, high voltage will automatically shut down within 50 ms of arcing or exceeding the preset trip level. Visual and audible alarms alert the operator upon failure. The instruments also feature an interlock that prevents the high voltage from being applied if the supply ground wire is open or if the hot and neutral wires are interchanged. A Tester Grounded lamp lights to confirm the instrument is connected to a properly grounded power source. The AC High-Pot Testers will automatically shut down if ground circuit resistance of the test object exceeds 15 ohms at any time during testing. This feature may be bypassed when testing double-insulated devices or when using test probes. The AC/DC High-Pot Tester provides a slide switch to select either ac or dc test voltage. The slide switch safely covers the output jacks not in use.
Datasheet
Description
The 230315 is a hipot tester from Megger. Additional Features: Rapid production line testing to latest UL standards Extra safety features Rugged design for ease of portability Ground continuity check of three-wire devices with high voltage interlock (ac models only) Front-panel adjustable leakage current trip from 0.3 to 12 mA One-second or continuous testing Automatic failure shutdown, with visual and audible alarms Recessed high-voltage connections Front-panel NEMA 5-15R three-prong receptacle on ac models Zero start/reset in event of failure Meets UL 120-kω requirement Accessories: Test probes with alligator clips for ac models, includes one Cat. No. 25507 high-voltage probe and one Cat. No. 25136 return probe, 4 ft [1.2 m]; for ac/dc models, includes one Cat. No. 25149 complete assembly, 4 ft [1.2 m] Power cord Instruction manual for 230315 & 230415 Instruction manual for 230425 Applications: These portable instruments are used to test the dielectric strength of electrical insulation and the ground circuit continuity of three-wire appliances and other devices. AC and AC/DC High-Pot Testers available from Megger are designed for safety and ease of operation, and readily adapt to development, maintenance or production testing. Three models are available: two ac and one ac/dc. The AC High- Pot Testers feature a front-panel, NEMA 5-15R three-prong output receptacle. Booted, alligator-clip output and return probes are also supplied with all models. Test voltage is continuously adjustable from zero to full output, with a zero-start interlock. Leakage current trip level may be adjusted from 0.3 to 12 mA by a front-panel knob. Pushbuttons are provided to select one-second or continuous testing, to turn off the high voltage and to reset the instrument. All high-voltage connections are recessed to prevent accidental contact with high voltage. During testing, high voltage will automatically shut down within 50 ms of arcing or exceeding the preset trip level. Visual and audible alarms alert the operator upon failure. The instruments also feature an interlock that prevents the high voltage from being applied if the supply ground wire is open or if the hot and neutral wires are interchanged. A Tester Grounded lamp lights to confirm the instrument is connected to a properly grounded power source. The AC High-Pot Testers will automatically shut down if ground circuit resistance of the test object exceeds 15 ohms at any time during testing. This feature may be bypassed when testing double-insulated devices or when using test probes. The AC/DC High-Pot Tester provides a slide switch to select either ac or dc test voltage. The slide switch safely covers the output jacks not in use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot 230315
The 230315 is a hipot tester from Megger. Additional Features: Rapid production line testing to latest UL standards Extra safety features Rugged design for ease of portability Ground continuity check of three-wire devices with high voltage interlock (ac models only) Front-panel adjustable leakage current trip from 0.3 to 12 mA One-second or continuous testing Automatic failure shutdown, with visual and audible alarms Recessed high-voltage connections Front-panel NEMA 5-15R three-prong receptacle on ac models Zero start/reset in event of failure Meets UL 120-kω requirement Accessories: Test probes with alligator clips for ac models, includes one Cat. No. 25507 high-voltage probe and one Cat. No. 25136 return probe, 4 ft [1.2 m]; for ac/dc models, includes one Cat. No. 25149 complete assembly, 4 ft [1.2 m] Power cord Instruction manual for 230315 & 230415 Instruction manual for 230425 Applications: These portable instruments are used to test the dielectric strength of electrical insulation and the ground circuit continuity of three-wire appliances and other devices. AC and AC/DC High-Pot Testers available from Megger are designed for safety and ease of operation, and readily adapt to development, maintenance or production testing. Three models are available: two ac and one ac/dc. The AC High- Pot Testers feature a front-panel, NEMA 5-15R three-prong output receptacle. Booted, alligator-clip output and return probes are also supplied with all models. Test voltage is continuously adjustable from zero to full output, with a zero-start interlock. Leakage current trip level may be adjusted from 0.3 to 12 mA by a front-panel knob. Pushbuttons are provided to select one-second or continuous testing, to turn off the high voltage and to reset the instrument. All high-voltage connections are recessed to prevent accidental contact with high voltage. During testing, high voltage will automatically shut down within 50 ms of arcing or exceeding the preset trip level. Visual and audible alarms alert the operator upon failure. The instruments also feature an interlock that prevents the high voltage from being applied if the supply ground wire is open or if the hot and neutral wires are interchanged. A Tester Grounded lamp lights to confirm the instrument is connected to a properly grounded power source. The AC High-Pot Testers will automatically shut down if ground circuit resistance of the test object exceeds 15 ohms at any time during testing. This feature may be bypassed when testing double-insulated devices or when using test probes. The AC/DC High-Pot Tester provides a slide switch to select either ac or dc test voltage. The slide switch safely covers the output jacks not in use.

The 230315 is a hipot tester from Megger.

Additional Features:

  • Rapid production line testing to latest UL standards
  • Extra safety features
  • Rugged design for ease of portability
  • Ground continuity check of three-wire devices with high voltage interlock (ac models only)
  • Front-panel adjustable leakage current trip from 0.3 to 12 mA
  • One-second or continuous testing
  • Automatic failure shutdown, with visual and audible alarms
  • Recessed high-voltage connections
  • Front-panel NEMA 5-15R three-prong receptacle on ac models
  • Zero start/reset in event of failure
  • Meets UL 120-kΩ requirement

Accessories:

  • Test probes with alligator clips for ac models, includes one Cat. No. 25507 high-voltage probe and one Cat. No. 25136 return probe, 4 ft [1.2 m]; for ac/dc models, includes one Cat. No. 25149 complete assembly, 4 ft [1.2 m]
  • Power cord
  • Instruction manual for 230315 & 230415
  • Instruction manual for 230425

Applications:

  • These portable instruments are used to test the dielectric strength of electrical insulation and the ground circuit continuity of three-wire appliances and other devices.

AC and AC/DC High-Pot Testers available from Megger are designed for safety and ease of operation, and readily adapt to development, maintenance or production testing. Three models are available: two ac and one ac/dc. The AC High- Pot Testers feature a front-panel, NEMA 5-15R three-prong output receptacle. Booted, alligator-clip output and return probes are also supplied with all models.

Test voltage is continuously adjustable from zero to full output, with a zero-start interlock. Leakage current trip level may be adjusted from 0.3 to 12 mA by a front-panel knob. Pushbuttons are provided to select one-second or continuous testing, to turn off the high voltage and to reset the instrument. All high-voltage connections are recessed to prevent accidental contact with high voltage.

During testing, high voltage will automatically shut down within 50 ms of arcing or exceeding the preset trip level. Visual and audible alarms alert the operator upon failure.

The instruments also feature an interlock that prevents the high voltage from being applied if the supply ground wire is open or if the hot and neutral wires are interchanged. A Tester Grounded lamp lights to confirm the instrument is connected to a properly grounded power source.

The AC High-Pot Testers will automatically shut down if ground circuit resistance of the test object exceeds 15 ohms at any time during testing. This feature may be bypassed when testing double-insulated devices or when using test probes. The AC/DC High-Pot Tester provides a slide switch to select either ac or dc test voltage. The slide switch safely covers the output jacks not in use.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number 230315
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

PAT Testers - 8035556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Types of Measurements Class i
View Details
Voltage Indicator, Flashing LEDs - R-1A3W-LPBF - Grace Engineered Products, Inc.
Specs
Form Factor Electrical Panel Mounted
Safety Agency Rating CE; UL Listing Mark
Features Warning Indicator
View Details
SafeCheck Series - SafeCheck 5 - Seaward Group USA
Specs
Types of Measurements Earth Continuity
AC Voltage Out ? to 8 volts
DC Volts Out ? to 12 volts
View Details
HiPot - TOS6100 - ValueTronics International, Inc.
Kikusui America, Inc.
View Details