U.S. Plastic Corporation Banjo Polypropylene "T" Line Strainers and Micro Valves 30882

Description
These "T" Line strainers are made of heavy-duty glass reinforced polypropylene. The screens are polypropylene ribbed 316 stainless steel and the standard gaskets are EPDM. These strainers have a 150 PSI at 70F maximum pressure rating. We offer these strainers with either 50 or 80 mesh screens. Convenient color coding allows for easy mesh size identification with red 50 mesh screens and blue 80 mesh screens. There is a clean out plug in the bottom for draining. The Poly Micro Valves can be purchased separately and used instead of the drain plug for a more convenient way of cleaning these strainers.
Description
These "T" Line strainers are made of heavy-duty glass reinforced polypropylene. The screens are polypropylene ribbed 316 stainless steel and the standard gaskets are EPDM. These strainers have a 150 PSI at 70F maximum pressure rating. We offer these strainers with either 50 or 80 mesh screens. Convenient color coding allows for easy mesh size identification with red 50 mesh screens and blue 80 mesh screens. There is a clean out plug in the bottom for draining. The Poly Micro Valves can be purchased separately and used instead of the drain plug for a more convenient way of cleaning these strainers.

Suppliers

Company
Product
Description
Supplier Links
Banjo Polypropylene
Lima, OH, USA
Banjo Polypropylene "T" Line Strainers and Micro Valves
30882
Banjo Polypropylene "T" Line Strainers and Micro Valves 30882
These "T" Line strainers are made of heavy-duty glass reinforced polypropylene. The screens are polypropylene ribbed 316 stainless steel and the standard gaskets are EPDM. These strainers have a 150 PSI at 70F maximum pressure rating. We offer these strainers with either 50 or 80 mesh screens. Convenient color coding allows for easy mesh size identification with red 50 mesh screens and blue 80 mesh screens. There is a clean out plug in the bottom for draining. The Poly Micro Valves can be purchased separately and used instead of the drain plug for a more convenient way of cleaning these strainers.

These "T" Line strainers are made of heavy-duty glass reinforced polypropylene. The screens are polypropylene ribbed 316 stainless steel and the standard gaskets are EPDM. These strainers have a 150 PSI at 70F maximum pressure rating. We offer these strainers with either 50 or 80 mesh screens. Convenient color coding allows for easy mesh size identification with red 50 mesh screens and blue 80 mesh screens. There is a clean out plug in the bottom for draining. The Poly Micro Valves can be purchased separately and used instead of the drain plug for a more convenient way of cleaning these strainers.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Strainers
Product Number 30882
Product Name Banjo Polypropylene "T" Line Strainers and Micro Valves
Pipe Connection Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Strainer, 187 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Osprey™ 106.00 Inch (in) Diameter (A) Gravity Strainer - 25 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details
Pump Strainers & Filters - 4582196 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 1/2 in bsp
Materials Bronze; Brass
View Details