U.S. Plastic Corporation 1" s4 pvc tu inline strainer 750micrn 21131

Description
Full union design allows serviceability and full access to all internal components. The micron strainer inserts are made from an outer two piece Polypropylene strainer insert housing which supports structure to the interchangeable stainless steel screens. Screen inserts made from grade 316 stainless steel. 3/8" - 2 1/2" 232 psi; 3" 145 psi. PVC body with EPDM seals. Socket end connectors. Additional materials and sizes available; contact us for quote.
Description
Full union design allows serviceability and full access to all internal components. The micron strainer inserts are made from an outer two piece Polypropylene strainer insert housing which supports structure to the interchangeable stainless steel screens. Screen inserts made from grade 316 stainless steel. 3/8" - 2 1/2" 232 psi; 3" 145 psi. PVC body with EPDM seals. Socket end connectors. Additional materials and sizes available; contact us for quote.

Suppliers

Company
Product
Description
Supplier Links
1
Lima, OH, USA
1" s4 pvc tu inline strainer 750micrn
21131
1" s4 pvc tu inline strainer 750micrn 21131
Full union design allows serviceability and full access to all internal components. The micron strainer inserts are made from an outer two piece Polypropylene strainer insert housing which supports structure to the interchangeable stainless steel screens. Screen inserts made from grade 316 stainless steel. 3/8" - 2 1/2" 232 psi; 3" 145 psi. PVC body with EPDM seals. Socket end connectors. Additional materials and sizes available; contact us for quote.

Full union design allows serviceability and full access to all internal components. The micron strainer inserts are made from an outer two piece Polypropylene strainer insert housing which supports structure to the interchangeable stainless steel screens. Screen inserts made from grade 316 stainless steel. 3/8" - 2 1/2" 232 psi; 3" 145 psi. PVC body with EPDM seals. Socket end connectors. Additional materials and sizes available; contact us for quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Strainers
Product Number 21131
Product Name 1" s4 pvc tu inline strainer 750micrn
Strainer Type In-line Strainers
Unlock Full Specs
to access all available technical data

Similar Products

Strainer, 187 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
Pump Strainers & Filters - 7770355 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 22 mm compression
Materials Bronze; Brass
View Details
6 in. Size Male Ball x Square Hole Strainer (Type B)|Master File - SLB-MSHS600 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Width / Diameter 6 inch (152 mm)
View Details
Automatic Scraper-Strainer - ACRS-OF-30-150-CS/SS - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Chemical; Coolant; Water
View Details