Clear PVC sediment strainers protect pipeline components such as pumps and meters by removing suspended solids and impurities. Transparent thermoplastic construction permits easy detection of the screen's condition. True union design facilitates installation or repair without expanding the pipeline. Large filtration capacities and low pressure drops. Transparent PVC strainer body permits easy evaluation of filter screen's condition. Complete thermoplastic construction. Comes standard with 20 mesh PVC screen. Pressure rating: 1/2" - 2", 150 psi; 3" and 4", 85 psi. NSF-61 Certified.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Strainers |
| Product Number | 21219 |
| Product Name | clr pvc sed str tu skt/thr 1 1/2" |
| Strainer Type | Sediment Strainer |