U.S. Plastic Corporation clr pvc sed str tu skt/thr 2" 21220

Description
Clear PVC sediment strainers protect pipeline components such as pumps and meters by removing suspended solids and impurities. Transparent thermoplastic construction permits easy detection of the screen's condition. True union design facilitates installation or repair without expanding the pipeline. Large filtration capacities and low pressure drops. Transparent PVC strainer body permits easy evaluation of filter screen's condition. Complete thermoplastic construction. Comes standard with 20 mesh PVC screen. Pressure rating: 1/2" - 2", 150 psi; 3" and 4", 85 psi. NSF-61 Certified.
Description
Clear PVC sediment strainers protect pipeline components such as pumps and meters by removing suspended solids and impurities. Transparent thermoplastic construction permits easy detection of the screen's condition. True union design facilitates installation or repair without expanding the pipeline. Large filtration capacities and low pressure drops. Transparent PVC strainer body permits easy evaluation of filter screen's condition. Complete thermoplastic construction. Comes standard with 20 mesh PVC screen. Pressure rating: 1/2" - 2", 150 psi; 3" and 4", 85 psi. NSF-61 Certified.

Suppliers

Company
Product
Description
Supplier Links
clr pvc sed str tu skt/thr 2
Lima, OH, USA
clr pvc sed str tu skt/thr 2"
21220
clr pvc sed str tu skt/thr 2" 21220
Clear PVC sediment strainers protect pipeline components such as pumps and meters by removing suspended solids and impurities. Transparent thermoplastic construction permits easy detection of the screen's condition. True union design facilitates installation or repair without expanding the pipeline. Large filtration capacities and low pressure drops. Transparent PVC strainer body permits easy evaluation of filter screen's condition. Complete thermoplastic construction. Comes standard with 20 mesh PVC screen. Pressure rating: 1/2" - 2", 150 psi; 3" and 4", 85 psi. NSF-61 Certified.

Clear PVC sediment strainers protect pipeline components such as pumps and meters by removing suspended solids and impurities. Transparent thermoplastic construction permits easy detection of the screen's condition. True union design facilitates installation or repair without expanding the pipeline. Large filtration capacities and low pressure drops. Transparent PVC strainer body permits easy evaluation of filter screen's condition. Complete thermoplastic construction. Comes standard with 20 mesh PVC screen. Pressure rating: 1/2" - 2", 150 psi; 3" and 4", 85 psi. NSF-61 Certified.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Strainers
Product Number 21220
Product Name clr pvc sed str tu skt/thr 2"
Strainer Type Sediment Strainer
Unlock Full Specs
to access all available technical data

Similar Products

Strainer, 750 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Osprey™ 93.00 Inch (in) Diameter (A) Gravity Strainer - 22 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details
Pump Strainers & Filters - 4582203 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 3/4 in bsp
Materials Bronze; Bronze
View Details