When pipeline system components require protection from dirt and debris and the line can be shut down for basket cleaning, this is the ideal choice. Unwanted particles are removed as the process media passes through a perforated strainer basket contained inside the strainer body. Traps the unwanted material while allowing the process media to flow freely. Changing or cleaning the strainer basket is quick and easy. Hand removable, spin-off cover features two angled handles for easy access to the strainer basket. Housing features external cover threads that do not contact the process media and never need cleaning. Venting and draining are made possible by two hand removable, threaded plugs, one on the top of the cover and the other on the housing side. Can be installed either in-line or with loop piping configurations because the unique design incorporates three piping connections on the strainer body that are used as inlets and outlets. Unused connection is plugged using a blind fitting (included). True Union connections make it possible to remove the strainer from the piping system without disassembling the piping connections. 1/2" - 1" have 1/32" perforation. 1 1/2" - 4" have 1/8" perforations. Rated at 150 PSI @ 70F. Clear, flanged, Corzan, and Eastar available by special order.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Strainers |
| Product Number | 22079 |
| Product Name | Hayward SB Series Simplex Basket Strainers |
| Strainer Type | Simplex Basket |