U.S. Plastic Corporation clr pvc sed str tu socket 3" 21221

Description
Clear PVC sediment strainers protect pipeline components such as pumps and meters by removing suspended solids and impurities. Transparent thermoplastic construction permits easy detection of the screen's condition. True union design facilitates installation or repair without expanding the pipeline. Large filtration capacities and low pressure drops. Transparent PVC strainer body permits easy evaluation of filter screen's condition. Complete thermoplastic construction. Comes standard with 20 mesh PVC screen. Pressure rating: 1/2" - 2", 150 psi; 3" and 4", 85 psi. NSF-61 Certified.
Description
Clear PVC sediment strainers protect pipeline components such as pumps and meters by removing suspended solids and impurities. Transparent thermoplastic construction permits easy detection of the screen's condition. True union design facilitates installation or repair without expanding the pipeline. Large filtration capacities and low pressure drops. Transparent PVC strainer body permits easy evaluation of filter screen's condition. Complete thermoplastic construction. Comes standard with 20 mesh PVC screen. Pressure rating: 1/2" - 2", 150 psi; 3" and 4", 85 psi. NSF-61 Certified.

Suppliers

Company
Product
Description
Supplier Links
clr pvc sed str tu socket 3
Lima, OH, USA
clr pvc sed str tu socket 3"
21221
clr pvc sed str tu socket 3" 21221
Clear PVC sediment strainers protect pipeline components such as pumps and meters by removing suspended solids and impurities. Transparent thermoplastic construction permits easy detection of the screen's condition. True union design facilitates installation or repair without expanding the pipeline. Large filtration capacities and low pressure drops. Transparent PVC strainer body permits easy evaluation of filter screen's condition. Complete thermoplastic construction. Comes standard with 20 mesh PVC screen. Pressure rating: 1/2" - 2", 150 psi; 3" and 4", 85 psi. NSF-61 Certified.

Clear PVC sediment strainers protect pipeline components such as pumps and meters by removing suspended solids and impurities. Transparent thermoplastic construction permits easy detection of the screen's condition. True union design facilitates installation or repair without expanding the pipeline. Large filtration capacities and low pressure drops. Transparent PVC strainer body permits easy evaluation of filter screen's condition. Complete thermoplastic construction. Comes standard with 20 mesh PVC screen. Pressure rating: 1/2" - 2", 150 psi; 3" and 4", 85 psi. NSF-61 Certified.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Strainers
Product Number 21221
Product Name clr pvc sed str tu socket 3"
Strainer Type Sediment Strainer
Unlock Full Specs
to access all available technical data

Similar Products

6 in. Size Male Ball x Square Hole Strainer (Type B)|Master File - SLB-MSHS600 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Width / Diameter 6 inch (152 mm)
View Details
Y Type Strainer - FY Series - Acme Engineering Products
Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
View Details
Inline PVC Sediment Strainers - SERIES YS-53 - Plast-O-Matic Valves, Inc.
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Media Liquid
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details