U.S. Plastic Corporation Banjo Polypropylene "T" Line Strainers and Micro Valves 30883

Description
These "T" Line strainers are made of heavy-duty glass reinforced polypropylene. The screens are polypropylene ribbed 316 stainless steel and the standard gaskets are EPDM. These strainers have a 150 PSI at 70F maximum pressure rating. We offer these strainers with either 50 or 80 mesh screens. Convenient color coding allows for easy mesh size identification with red 50 mesh screens and blue 80 mesh screens. There is a clean out plug in the bottom for draining. The Poly Micro Valves can be purchased separately and used instead of the drain plug for a more convenient way of cleaning these strainers.
Description
These "T" Line strainers are made of heavy-duty glass reinforced polypropylene. The screens are polypropylene ribbed 316 stainless steel and the standard gaskets are EPDM. These strainers have a 150 PSI at 70F maximum pressure rating. We offer these strainers with either 50 or 80 mesh screens. Convenient color coding allows for easy mesh size identification with red 50 mesh screens and blue 80 mesh screens. There is a clean out plug in the bottom for draining. The Poly Micro Valves can be purchased separately and used instead of the drain plug for a more convenient way of cleaning these strainers.

Suppliers

Company
Product
Description
Supplier Links
Banjo Polypropylene
Lima, OH, USA
Banjo Polypropylene "T" Line Strainers and Micro Valves
30883
Banjo Polypropylene "T" Line Strainers and Micro Valves 30883
These "T" Line strainers are made of heavy-duty glass reinforced polypropylene. The screens are polypropylene ribbed 316 stainless steel and the standard gaskets are EPDM. These strainers have a 150 PSI at 70F maximum pressure rating. We offer these strainers with either 50 or 80 mesh screens. Convenient color coding allows for easy mesh size identification with red 50 mesh screens and blue 80 mesh screens. There is a clean out plug in the bottom for draining. The Poly Micro Valves can be purchased separately and used instead of the drain plug for a more convenient way of cleaning these strainers.

These "T" Line strainers are made of heavy-duty glass reinforced polypropylene. The screens are polypropylene ribbed 316 stainless steel and the standard gaskets are EPDM. These strainers have a 150 PSI at 70F maximum pressure rating. We offer these strainers with either 50 or 80 mesh screens. Convenient color coding allows for easy mesh size identification with red 50 mesh screens and blue 80 mesh screens. There is a clean out plug in the bottom for draining. The Poly Micro Valves can be purchased separately and used instead of the drain plug for a more convenient way of cleaning these strainers.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Strainers
Product Number 30883
Product Name Banjo Polypropylene "T" Line Strainers and Micro Valves
Pipe Connection Threaded
Unlock Full Specs
to access all available technical data

Similar Products

4 in. Size Male Ball x Square Hole Strainer (Type B)|Master File - SLB-MSHS400 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Width / Diameter 4 inch (102 mm)
View Details
Automatic Scraper-Strainer - ACRS-OF-14-150-CS/SS - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Chemical; Coolant; Water
View Details
Inline PVC Sediment Strainers - SERIES YS-53 - Plast-O-Matic Valves, Inc.
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Media Liquid
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details