U.S. Plastic Corporation Hayward SB Series Simplex Basket Strainers 22084

Description
When pipeline system components require protection from dirt and debris and the line can be shut down for basket cleaning, this is the ideal choice. Unwanted particles are removed as the process media passes through a perforated strainer basket contained inside the strainer body. Traps the unwanted material while allowing the process media to flow freely. Changing or cleaning the strainer basket is quick and easy. Hand removable, spin-off cover features two angled handles for easy access to the strainer basket. Housing features external cover threads that do not contact the process media and never need cleaning. Venting and draining are made possible by two hand removable, threaded plugs, one on the top of the cover and the other on the housing side. Can be installed either in-line or with loop piping configurations because the unique design incorporates three piping connections on the strainer body that are used as inlets and outlets. Unused connection is plugged using a blind fitting (included). True Union connections make it possible to remove the strainer from the piping system without disassembling the piping connections. 1/2" - 1" have 1/32" perforation. 1 1/2" - 4" have 1/8" perforations. Rated at 150 PSI @ 70F. Clear, flanged, Corzan, and Eastar available by special order.
Description
When pipeline system components require protection from dirt and debris and the line can be shut down for basket cleaning, this is the ideal choice. Unwanted particles are removed as the process media passes through a perforated strainer basket contained inside the strainer body. Traps the unwanted material while allowing the process media to flow freely. Changing or cleaning the strainer basket is quick and easy. Hand removable, spin-off cover features two angled handles for easy access to the strainer basket. Housing features external cover threads that do not contact the process media and never need cleaning. Venting and draining are made possible by two hand removable, threaded plugs, one on the top of the cover and the other on the housing side. Can be installed either in-line or with loop piping configurations because the unique design incorporates three piping connections on the strainer body that are used as inlets and outlets. Unused connection is plugged using a blind fitting (included). True Union connections make it possible to remove the strainer from the piping system without disassembling the piping connections. 1/2" - 1" have 1/32" perforation. 1 1/2" - 4" have 1/8" perforations. Rated at 150 PSI @ 70F. Clear, flanged, Corzan, and Eastar available by special order.

Suppliers

Company
Product
Description
Supplier Links
Hayward SB Series Simplex Basket Strainers - 22084 - U.S. Plastic Corporation
Lima, OH, USA
Hayward SB Series Simplex Basket Strainers
22084
Hayward SB Series Simplex Basket Strainers 22084
When pipeline system components require protection from dirt and debris and the line can be shut down for basket cleaning, this is the ideal choice. Unwanted particles are removed as the process media passes through a perforated strainer basket contained inside the strainer body. Traps the unwanted material while allowing the process media to flow freely. Changing or cleaning the strainer basket is quick and easy. Hand removable, spin-off cover features two angled handles for easy access to the strainer basket. Housing features external cover threads that do not contact the process media and never need cleaning. Venting and draining are made possible by two hand removable, threaded plugs, one on the top of the cover and the other on the housing side. Can be installed either in-line or with loop piping configurations because the unique design incorporates three piping connections on the strainer body that are used as inlets and outlets. Unused connection is plugged using a blind fitting (included). True Union connections make it possible to remove the strainer from the piping system without disassembling the piping connections. 1/2" - 1" have 1/32" perforation. 1 1/2" - 4" have 1/8" perforations. Rated at 150 PSI @ 70F. Clear, flanged, Corzan, and Eastar available by special order.

When pipeline system components require protection from dirt and debris and the line can be shut down for basket cleaning, this is the ideal choice. Unwanted particles are removed as the process media passes through a perforated strainer basket contained inside the strainer body. Traps the unwanted material while allowing the process media to flow freely. Changing or cleaning the strainer basket is quick and easy. Hand removable, spin-off cover features two angled handles for easy access to the strainer basket. Housing features external cover threads that do not contact the process media and never need cleaning. Venting and draining are made possible by two hand removable, threaded plugs, one on the top of the cover and the other on the housing side. Can be installed either in-line or with loop piping configurations because the unique design incorporates three piping connections on the strainer body that are used as inlets and outlets. Unused connection is plugged using a blind fitting (included). True Union connections make it possible to remove the strainer from the piping system without disassembling the piping connections. 1/2" - 1" have 1/32" perforation. 1 1/2" - 4" have 1/8" perforations. Rated at 150 PSI @ 70F. Clear, flanged, Corzan, and Eastar available by special order.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Strainers
Product Number 22084
Product Name Hayward SB Series Simplex Basket Strainers
Strainer Type Simplex Basket
Unlock Full Specs
to access all available technical data

Similar Products

8 in. Size Male Ball x Round Hole Strainer (Type B)|Master File - SLB-MRHS800 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Width / Diameter 8 inch (203 mm)
View Details
Y Type Strainer - FY Series - Acme Engineering Products
Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
View Details
Inline PVC Sediment Strainers - SERIES YS-53 - Plast-O-Matic Valves, Inc.
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Media Liquid
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details