U.S. Plastic Corporation Banjo Polypropylene Mini "T" Line Strainers 30879

Description
The Mini "T" Strainers are made of heavy duty glass reinforced polypropylene with a clear polypropylene bowl. The screens are polypropylene ribbed 316 stainless steel and the standard gaskets are EPDM. We offer these strainers with either 50 or 80 mesh screens. Convenient color coding allows for easy mesh size identification with red 50 mesh screens and blue 80 mesh screens. These clear bowl strainers have a max pressure rating of 100 PSI at 70F. Arrow on strainer indicates direction of flow. Overall dimensions are 3-1/32" long X 4-3/16" high. Additional clearance of 2-3/4" below strainer required for screen removal.
Description
The Mini "T" Strainers are made of heavy duty glass reinforced polypropylene with a clear polypropylene bowl. The screens are polypropylene ribbed 316 stainless steel and the standard gaskets are EPDM. We offer these strainers with either 50 or 80 mesh screens. Convenient color coding allows for easy mesh size identification with red 50 mesh screens and blue 80 mesh screens. These clear bowl strainers have a max pressure rating of 100 PSI at 70F. Arrow on strainer indicates direction of flow. Overall dimensions are 3-1/32" long X 4-3/16" high. Additional clearance of 2-3/4" below strainer required for screen removal.

Suppliers

Company
Product
Description
Supplier Links
Banjo Polypropylene Mini
Lima, OH, USA
Banjo Polypropylene Mini "T" Line Strainers
30879
Banjo Polypropylene Mini "T" Line Strainers 30879
The Mini "T" Strainers are made of heavy duty glass reinforced polypropylene with a clear polypropylene bowl. The screens are polypropylene ribbed 316 stainless steel and the standard gaskets are EPDM. We offer these strainers with either 50 or 80 mesh screens. Convenient color coding allows for easy mesh size identification with red 50 mesh screens and blue 80 mesh screens. These clear bowl strainers have a max pressure rating of 100 PSI at 70F. Arrow on strainer indicates direction of flow. Overall dimensions are 3-1/32" long X 4-3/16" high. Additional clearance of 2-3/4" below strainer required for screen removal.

The Mini "T" Strainers are made of heavy duty glass reinforced polypropylene with a clear polypropylene bowl. The screens are polypropylene ribbed 316 stainless steel and the standard gaskets are EPDM. We offer these strainers with either 50 or 80 mesh screens. Convenient color coding allows for easy mesh size identification with red 50 mesh screens and blue 80 mesh screens. These clear bowl strainers have a max pressure rating of 100 PSI at 70F. Arrow on strainer indicates direction of flow. Overall dimensions are 3-1/32" long X 4-3/16" high. Additional clearance of 2-3/4" below strainer required for screen removal.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Strainers
Product Number 30879
Product Name Banjo Polypropylene Mini "T" Line Strainers
Pipe Connection Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Strainer, 750 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Osprey™ 49.00 Inch (in) Diameter (A) Gravity Strainer - 10 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details
Pump Strainers & Filters - 4992723 - RS Components, Ltd.
Specs
Pressure Rating 580 psi (408 m H2O)
Pipe Connection Threaded; 1/2 in bsp
Materials Stainless steel
View Details