U.S. Plastic Corporation Hayward DB Series Duplex Basket Strainers 22117

Description
When pipeline system components require protection from dirt and debris and the line can be shut down for basket cleaning, this is the ideal choice. Unwanted particles are removed as the process media passes through a perforated strainer basket contained inside the strainer body. Basket traps the unwanted material while allowing the process media to flow freely. Flow never has to be shut off for basket cleaning or changing. Turning the operating handle on the diverter valve assembly switches the flow from one strainer housing to the other. Then, the out of service housing can be serviced by opening the hand removable, spin-off cover that features two angled handles for easy access to the strainer basket. Housings have external cover threads that do not contact the process media and never need cleaning. Venting and draining are made possible by two hand removable, threaded plugs on the cover and side of the housings. Can be installed either in-line or with loop piping configurations, made possible by changing the orientation of the bottom outlet connection. Just loosen the connection assembly nuts on the bottom diverter valve and rotate it 180 to convert from one type of connection to the other. True Union connections make it possible to remove the strainer from the piping system without disassembling the piping connections. 1/2" - 1" have 1/32" perforations. 1 1/2" - 4" have 1/8" perforations. Rated at 150 PSI @ 70F. Clear, flanged, Corzan, and Eastar available by special order.
Description
When pipeline system components require protection from dirt and debris and the line can be shut down for basket cleaning, this is the ideal choice. Unwanted particles are removed as the process media passes through a perforated strainer basket contained inside the strainer body. Basket traps the unwanted material while allowing the process media to flow freely. Flow never has to be shut off for basket cleaning or changing. Turning the operating handle on the diverter valve assembly switches the flow from one strainer housing to the other. Then, the out of service housing can be serviced by opening the hand removable, spin-off cover that features two angled handles for easy access to the strainer basket. Housings have external cover threads that do not contact the process media and never need cleaning. Venting and draining are made possible by two hand removable, threaded plugs on the cover and side of the housings. Can be installed either in-line or with loop piping configurations, made possible by changing the orientation of the bottom outlet connection. Just loosen the connection assembly nuts on the bottom diverter valve and rotate it 180 to convert from one type of connection to the other. True Union connections make it possible to remove the strainer from the piping system without disassembling the piping connections. 1/2" - 1" have 1/32" perforations. 1 1/2" - 4" have 1/8" perforations. Rated at 150 PSI @ 70F. Clear, flanged, Corzan, and Eastar available by special order.

Suppliers

Company
Product
Description
Supplier Links
Hayward DB Series Duplex Basket Strainers - 22117 - U.S. Plastic Corporation
Lima, OH, USA
Hayward DB Series Duplex Basket Strainers
22117
Hayward DB Series Duplex Basket Strainers 22117
When pipeline system components require protection from dirt and debris and the line can be shut down for basket cleaning, this is the ideal choice. Unwanted particles are removed as the process media passes through a perforated strainer basket contained inside the strainer body. Basket traps the unwanted material while allowing the process media to flow freely. Flow never has to be shut off for basket cleaning or changing. Turning the operating handle on the diverter valve assembly switches the flow from one strainer housing to the other. Then, the out of service housing can be serviced by opening the hand removable, spin-off cover that features two angled handles for easy access to the strainer basket. Housings have external cover threads that do not contact the process media and never need cleaning. Venting and draining are made possible by two hand removable, threaded plugs on the cover and side of the housings. Can be installed either in-line or with loop piping configurations, made possible by changing the orientation of the bottom outlet connection. Just loosen the connection assembly nuts on the bottom diverter valve and rotate it 180 to convert from one type of connection to the other. True Union connections make it possible to remove the strainer from the piping system without disassembling the piping connections. 1/2" - 1" have 1/32" perforations. 1 1/2" - 4" have 1/8" perforations. Rated at 150 PSI @ 70F. Clear, flanged, Corzan, and Eastar available by special order.

When pipeline system components require protection from dirt and debris and the line can be shut down for basket cleaning, this is the ideal choice. Unwanted particles are removed as the process media passes through a perforated strainer basket contained inside the strainer body. Basket traps the unwanted material while allowing the process media to flow freely. Flow never has to be shut off for basket cleaning or changing. Turning the operating handle on the diverter valve assembly switches the flow from one strainer housing to the other. Then, the out of service housing can be serviced by opening the hand removable, spin-off cover that features two angled handles for easy access to the strainer basket. Housings have external cover threads that do not contact the process media and never need cleaning. Venting and draining are made possible by two hand removable, threaded plugs on the cover and side of the housings. Can be installed either in-line or with loop piping configurations, made possible by changing the orientation of the bottom outlet connection. Just loosen the connection assembly nuts on the bottom diverter valve and rotate it 180 to convert from one type of connection to the other. True Union connections make it possible to remove the strainer from the piping system without disassembling the piping connections. 1/2" - 1" have 1/32" perforations. 1 1/2" - 4" have 1/8" perforations. Rated at 150 PSI @ 70F. Clear, flanged, Corzan, and Eastar available by special order.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Strainers
Product Number 22117
Product Name Hayward DB Series Duplex Basket Strainers
Strainer Type Duplex Basket
Unlock Full Specs
to access all available technical data

Similar Products

Strainer, 187 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Osprey™ 124.00 Inch (in) Diameter (A) Gravity Strainer - 30 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details
Pump Strainers & Filters - 4992694 - RS Components, Ltd.
Specs
Pipe Connection Threaded; 1/4 in bsp
Materials Stainless steel
View Details