U.S. Plastic Corporation 3" s4 pvc tu inline strainer 500micrn 21158

Description
Full union design allows serviceability and full access to all internal components. The micron strainer inserts are made from an outer two piece Polypropylene strainer insert housing which supports structure to the interchangeable stainless steel screens. Screen inserts made from grade 316 stainless steel. 3/8" - 2 1/2" 232 psi; 3" 145 psi. PVC body with EPDM seals. Socket end connectors. Additional materials and sizes available; contact us for quote.
Description
Full union design allows serviceability and full access to all internal components. The micron strainer inserts are made from an outer two piece Polypropylene strainer insert housing which supports structure to the interchangeable stainless steel screens. Screen inserts made from grade 316 stainless steel. 3/8" - 2 1/2" 232 psi; 3" 145 psi. PVC body with EPDM seals. Socket end connectors. Additional materials and sizes available; contact us for quote.

Suppliers

Company
Product
Description
Supplier Links
3
Lima, OH, USA
3" s4 pvc tu inline strainer 500micrn
21158
3" s4 pvc tu inline strainer 500micrn 21158
Full union design allows serviceability and full access to all internal components. The micron strainer inserts are made from an outer two piece Polypropylene strainer insert housing which supports structure to the interchangeable stainless steel screens. Screen inserts made from grade 316 stainless steel. 3/8" - 2 1/2" 232 psi; 3" 145 psi. PVC body with EPDM seals. Socket end connectors. Additional materials and sizes available; contact us for quote.

Full union design allows serviceability and full access to all internal components. The micron strainer inserts are made from an outer two piece Polypropylene strainer insert housing which supports structure to the interchangeable stainless steel screens. Screen inserts made from grade 316 stainless steel. 3/8" - 2 1/2" 232 psi; 3" 145 psi. PVC body with EPDM seals. Socket end connectors. Additional materials and sizes available; contact us for quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Strainers
Product Number 21158
Product Name 3" s4 pvc tu inline strainer 500micrn
Strainer Type In-line Strainers
Unlock Full Specs
to access all available technical data

Similar Products

Pump Strainers & Filters - 4992745 - RS Components, Ltd.
Specs
Pressure Rating 580 psi (408 m H2O)
Pipe Connection Threaded; 1 in bsp
Materials Stainless steel
View Details
Osprey™ 74.00 Inch (in) Diameter (A) Gravity Strainer - 17 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Strainer, 131 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details