DigiKey Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| "Liquid Level Sensor Switch NC, NO Output Male, 1/2"" (12.7mm) NPT" | |
| BINARY WATER LEVEL SENSOR; PNP/N | |
| IL01 1/2 NPT 4 CBL 80C PL | |
| Liquid Level Controller Constant Level 100 ~ 240VAC DIN Rail | |
| Liquid Level Controller Constant Level 24VAC/DC DIN Rail | |
| Liquid Level Controller Constant Level SPDT (1 Form C) 100 ~ 240VAC DIN Rail | |
| Liquid Level Controller Constant Level SPDT (1 Form C) 24VAC/DC DIN Rail | |
| Liquid Level Controller Constant Level SPST-NO (1 Form A), SPDT (1 Form C) 120VAC Chassis Mount | |
| Liquid Level Controller Constant Level SPST-NO (1 Form A), SPDT (1 Form C) 230VAC Chassis Mount | |
| Liquid Level Controller High/Low Level SPDT (1 Form C) 100 ~ 240VAC DIN Rail | |
| Liquid Level Controller High/Low Level SPDT (1 Form C) 120VAC Chassis Mount | |
| Liquid Level Controller High/Low Level SPDT (1 Form C) 24VAC Chassis Mount | |
| Liquid Level Controller High/Low Level SPDT (1 Form C) 24VAC/DC DIN Rail | |
| Liquid Level Sensor Analog (Diaphragm) 0.5 V ~ 4.5 V Output Cable Mount | |
| Liquid Level Sensor Analog (Diaphragm) 4mA ~ 20mA Output Cable Mount | |
| Liquid Level Sensor Analog, Digital NPN, PNP Output Male M12x1 | |
| Liquid Level Sensor Digital NPN, PNP Output Male M12x1 | |
| Liquid Level Sensor Digital Output Threaded | |
| Liquid Level Sensor Digital PNP Output Male M12x1 | |
| Liquid Level Sensor Digital Push-Pull Output Threaded | |
| Liquid Level Sensor Switch (Single Float) SPDT Output Cable Mount | |
| Liquid Level Sensor Switch (Single Float) SPST-NO Output Panel Mount, M16 Thread | |
| Liquid Level Sensor Switch NC, NO Output Panel Mount, M15x2 Thread | |
| Liquid Level Sensor Switch NPN Output Threaded | |
| LL01 1/2 NPT 120 CABLE 100C | |
| LL01 1/2 NPT 15 CABLE 100C | |
| LL01 1/2 NPT 240 CABLE 100C | |
| LL01 1/2 NPT 240 CABLE 80C | |
| LL01 1/2 NPT 48 CABLE 80C | |
| LL01 1/4 NPT 120 CABLE 100C | |
| LL01 1/4 NPT 120 CABLE 80C | |
| LL01 1/4 NPT 15 CABLE 100C | |
| LL01 1/4 NPT 15 CABLE 80C | |
| LL01 1/4 NPT 15 CBL 100C PL | |
| LL01 1/4 NPT 240 CABLE 100C | |
| LL01 1/4 NPT 240 CABLE 80C | |
| LL01 1/4 NPT 4 CBL 100C PL | |
| LL01 1/4 NPT 48 CABLE 100C | |
| LL01 1/4 NPT 48 CABLE 80C | |
| LL10 10FT CABLE 2.25 AP 100C | |
| LL10 10FT CABLE 2.25 AP 80C | |
| LL10 10FT CABLE 6 AP 80C | |
| LL10 1FT CABLE 12 AP 100C | |
| LL10 1FT CABLE 12 AP 80C | |
| LL10 1FT CABLE 2.25 AP 100C | |
| LL10 1FT CABLE 6 AP 80C | |
| LL10 20FT CABLE 12 AP 80C | |
| LL10 20FT CABLE 18 AP 100C | |
| LL10 20FT CABLE 2.25 AP 80C | |
| LL10 4FT CABLE 12 AP 80C | |
| LL10 4FT CABLE 2.25 AP 100C | |
| LL10 4FT CABLE 2.25 AP 80C | |
| LL10 4FT CABLE 24 AP 80C | |
| SEN LVL LIQ ANALOG 0.5V/4.5V | |
| SEN LVL LIQ RELAY SPST/NC/NO | |
| SENSOR LEVEL LIQ ANALOG 4MA/20MA | |
| SENSOR LEVEL LIQ DIGITAL NO/NC | |
| SENSOR LEVEL LIQ DIGITAL NPN/PNP | |
| SENSOR LEVEL LIQ DIGITAL NPN | |
| SENSOR LEVEL LIQ DIGITAL PNP | |
| SENSOR LEVEL LIQ DIGITAL | |
| SENSOR LEVEL LIQ RELAY SPDT | |
| SENSOR LEVEL LIQ RELAY SPST/NC | |
| SENSOR LEVEL LIQ RELAY SPST/NO | |
| SENSOR LEVEL LIQ SWITCH NC | |
| SENSOR LEVEL LIQ SWITCH SPST/NO |
| << Prev | Next >> |