Sensata Technologies Float, Level Sensors LITTLE-EX-5M

Description
Liquid Level Sensor Switch (Single Float) SPDT Output Cable Mount
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPDT Output Cable Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1277-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1277-ND
Float, Level Sensors 725-1277-ND
Liquid Level Sensor Switch (Single Float) SPDT Output Cable Mount

Liquid Level Sensor Switch (Single Float) SPDT Output Cable Mount

Buy Now Datasheet
Sensor, Float Switch, Polyethylene, 9.6Vdc; Operating Pressure Max Sensata/cynergy3 - 53W6681 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Float Switch, Polyethylene, 9.6Vdc; Operating Pressure Max Sensata/cynergy3
53W6681
Sensor, Float Switch, Polyethylene, 9.6Vdc; Operating Pressure Max Sensata/cynergy3 53W6681
SENSOR, FLOAT SWITCH, POLYETHYLENE, 9.6VDC; Operating Pressure Max:10bar; Sensor Body Material:PE (Polyethylene); Output Current:-; Product Range:Little EX Series; Supply Voltage DC Max:9.6V RoHS Compliant: Yes

SENSOR, FLOAT SWITCH, POLYETHYLENE, 9.6VDC; Operating Pressure Max:10bar; Sensor Body Material:PE (Polyethylene); Output Current:-; Product Range:Little EX Series; Supply Voltage DC Max:9.6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1277-ND 53W6681
Product Name Float, Level Sensors Sensor, Float Switch, Polyethylene, 9.6Vdc; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Media Type Liquid Liquid
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details