ifm electronic gmbh Electronic level sensor LK7024

Description
For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible 4-digit LED display Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet
Description
For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible 4-digit LED display Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic level sensor - LK7024 - ifm electronic gmbh
Essen, Germany
Electronic level sensor
LK7024
Electronic level sensor LK7024
For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible 4-digit LED display Convenient operation via buttons or parameter setting via IO-Link
  • For the reliable level control in tanks and containers
  • Suitable for water, oils and coolants
  • Clearly visible 4-digit LED display
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Electronic level sensor - LK7024 - ifm efector inc.
Malvern, PA, United States
Electronic level sensor
LK7024
Electronic level sensor LK7024
For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible numerical display Convenient operation via buttons or parameter setting via IO-Link View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For the reliable level control in tanks and containers
  • Suitable for water, oils and coolants
  • Clearly visible numerical display
  • Convenient operation via buttons or parameter setting via IO-Link

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Float, Level Sensors - Industrial - 2330-LK7024-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
2330-LK7024-ND
Float, Level Sensors - Industrial 2330-LK7024-ND
SENSOR LEVEL LIQ DIGITAL

SENSOR LEVEL LIQ DIGITAL

Buy Now Datasheet
Level sensor ifm efector LK7024 -  - Automation24, Inc.
King of Prussia, PA, United States
Level sensor ifm efector LK7024
Level sensor ifm efector LK7024
The LK7024 electronic level sensor from ifm with M12 connector operates to a capacitive measuring principle. The sensor with protection rating IP67 is optimised for use in hydrous coolants and oils on machine tools and hydraulic power packs. Thanks to its probe length of 728 mm the LK7024 level sensor is ideal for very compact tanks. The current level is clearly visible on the 4-digit alphanumeric display. The selectable NO/NC DC PNP/NPN output ensures flexible level control.

The LK7024 electronic level sensor from ifm with M12 connector operates to a capacitive measuring principle. The sensor with protection rating IP67 is optimised for use in hydrous coolants and oils on machine tools and hydraulic power packs. Thanks to its probe length of 728 mm the LK7024 level sensor is ideal for very compact tanks. The current level is clearly visible on the 4-digit alphanumeric display. The selectable NO/NC DC PNP/NPN output ensures flexible level control.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Level Sensors Level Sensors Level Sensors Level Sensors
Product Number LK7024 LK7024 2330-LK7024-ND
Product Name Electronic level sensor Electronic level sensor Float, Level Sensors - Industrial Level sensor ifm efector LK7024
Device Classification Sensor Only Sensor Only Sensor System
Measuring Range 23.03 inch (585 mm) 23.03 inch (585 mm) 28.66 inch (728 mm)
Media Type Liquid Liquid Liquid Liquid
Output Options Alarm / Visual Indicator Alarm / Visual Indicator AnalogCurrent
Material Temperature Range 32 to 95 F (0.0 to 35 C) 32 to 95 F (0.0 to 35 C) 32 to ? F (0.0 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 10229177-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Optomax Industrial Glass -  - SST Sensing Ltd.
Specs
Device Classification Sensor Only
Media Type Liquid
Output Options AnalogVoltage
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Continuous level sensor (guided wave radar) - LR7000 - ifm efector inc.
Specs
Device Classification Sensor Only
Measuring Range 1.57 to 2.36 inch (40 to 60 mm)
Repeatability (Point Level) 0.1969 +/-inch (5 +/-mm)
View Details
5 suppliers