For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet).
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Liquid Level Sensor Digital NPN, PNP Output Male M12x1
The LK8124 electronic level sensor from ifm with M12 connector operates to a capacitive measuring principle. The sensor with protection rating IP67 is optimised for use in hydrous coolants and oils on machine tools and hydraulic power packs. Thanks to its probe length of 728 mm the LK8124 level sensor is ideal for very compact tanks. The current level is clearly visible on the 4-digit alphanumeric display. The selectable NO/NC DC PNP/NPN outputs ensure flexible level control.
| ifm electronic gmbh | ifm efector inc. | DigiKey | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Level Sensors | Level Sensors | Level Sensors | Level Sensors |
| Product Number | LK8124 | LK8124 | 2330-LK8124-ND | |
| Product Name | Electronic level sensor | Electronic level sensor | Float, Level Sensors - Industrial | Level sensor ifm efector LK8124 |
| Device Classification | Sensor Only | Sensor Only | Sensor System | |
| Measuring Range | 23.03 inch (585 mm) | 23.03 inch (585 mm) | 28.66 inch (728 mm) | |
| Media Type | Liquid | Liquid | Liquid | Liquid |
| Output Options | Alarm / Visual Indicator | Alarm / Visual Indicator | AnalogCurrent | |
| Material Temperature Range | 32 to 95 F (0.0 to 35 C) | 32 to 95 F (0.0 to 35 C) | 32 to ? F (0.0 to ? C) |