ifm efector inc. Sensor for point level detection LI5144

Description
For the reliable point level monitoring in tanks and containers Detection of minimum level, leakage or overflow of tanks Easy empty and full adjustment by pressing just one pushbutton Suitable for water, oils and coolants User-friendly setting of the requested immersion depth of the sensor phase-out article Discontinuation date: 03/31/2025 Alternative articles: LI5134 Product comparison: LI5144 / LI5134 When selecting an alternative article and accessories please note that technical data may differ!
Request a Quote Datasheet
Description
For the reliable point level monitoring in tanks and containers Detection of minimum level, leakage or overflow of tanks Easy empty and full adjustment by pressing just one pushbutton Suitable for water, oils and coolants User-friendly setting of the requested immersion depth of the sensor phase-out article Discontinuation date: 03/31/2025 Alternative articles: LI5134 Product comparison: LI5144 / LI5134 When selecting an alternative article and accessories please note that technical data may differ!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor for point level detection - LI5144 - ifm electronic gmbh
Essen, Germany
Sensor for point level detection
LI5144
Sensor for point level detection LI5144
For the reliable point level monitoring in tanks and containers Detection of minimum level, leakage or overflow of tanks Easy empty and full adjustment by pressing just one pushbutton Suitable for water, oils and coolants User-friendly setting of the requested immersion depth of the sensor phase-out article Discontinuation date: 03/31/2025 Alternative articles: LI5134 Product comparison: LI5144 / LI5134 When selecting an alternative article and accessories please note that technical data may differ!
  • For the reliable point level monitoring in tanks and containers
  • Detection of minimum level, leakage or overflow of tanks
  • Easy empty and full adjustment by pressing just one pushbutton
  • Suitable for water, oils and coolants
  • User-friendly setting of the requested immersion depth of the sensor

phase-out article
Discontinuation date: 03/31/2025
Alternative articles: LI5134 Product comparison: LI5144 / LI5134 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site
Float, Level Sensors - Industrial - 2330-LI5144-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
2330-LI5144-ND
Float, Level Sensors - Industrial 2330-LI5144-ND
Liquid Level Sensor Digital PNP Output Male M12x1

Liquid Level Sensor Digital PNP Output Male M12x1

Buy Now Datasheet
Point level sensor ifm efector LI5144 -  - Automation24, Inc.
King of Prussia, PA, United States
Point level sensor ifm efector LI5144
Point level sensor ifm efector LI5144
The LI5144 binary point level sensor from ifm with programmable NC/NO contact features a probe length of 737 mm. Operation is facilitated by the clearly visible indication of the switching status. The easy operating concept enables setting and adjustment of the output function by pressing just one pushbutton. The LI5144 point level sensor with the high protection rating IP65/IP67 features an extended setting range that increases the application reliability. The modular mounting concept ensures flexible use. The LI5144 point level sensor with M12 connector is the ideal solution for limit detection of hydraulic oils, coolants, water and hydrous media, e.g. in machine tools and for leakage detection. Ersatzartikel für LI5044.

The LI5144 binary point level sensor from ifm with programmable NC/NO contact features a probe length of 737 mm. Operation is facilitated by the clearly visible indication of the switching status. The easy operating concept enables setting and adjustment of the output function by pressing just one pushbutton. The LI5144 point level sensor with the high protection rating IP65/IP67 features an extended setting range that increases the application reliability. The modular mounting concept ensures flexible use. The LI5144 point level sensor with M12 connector is the ideal solution for limit detection of hydraulic oils, coolants, water and hydrous media, e.g. in machine tools and for leakage detection. Ersatzartikel für LI5044.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh DigiKey Automation24, Inc.
Product Category Level Sensors Level Sensors Level Sensors
Product Number LI5144 2330-LI5144-ND
Product Name Sensor for point level detection Float, Level Sensors - Industrial Point level sensor ifm efector LI5144
Device Classification Sensor Only Sensor System
Measuring Range 1.22 inch (31 mm)
Media Type Liquid Liquid Liquid
Level Measurement Type Single Point or Multi-Point Level Single Point or Multi-Point Level
Output Options Alarm / Visual Indicator AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
80 GHZ COMPACT NON-CONTACT RADAR 98’ CABLED - CNCR 190 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 1176 inch (29870 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details