ifm efector inc. Float, Level Sensors - Industrial LI5142

Description
Liquid Level Sensor Digital PNP Output Male M12x1
Request a Quote Datasheet
Description
Liquid Level Sensor Digital PNP Output Male M12x1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - Industrial - 2330-LI5142-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
2330-LI5142-ND
Float, Level Sensors - Industrial 2330-LI5142-ND
Liquid Level Sensor Digital PNP Output Male M12x1

Liquid Level Sensor Digital PNP Output Male M12x1

Buy Now Datasheet
Point level sensor ifm efector LI5142 -  - Automation24, Inc.
King of Prussia, PA, United States
Point level sensor ifm efector LI5142
Point level sensor ifm efector LI5142
The LI5142 binary point level sensor from ifm with programmable NC/NO contact features a probe length of 273 mm. Operation is facilitated by the clearly visible indication of the switching status. The easy operating concept enables setting and adjustment of the output function by pressing just one pushbutton. The LI5142 point level sensor with the high protection rating IP65/IP67 features an extended setting range that increases the application reliability. The modular mounting concept ensures flexible use. The LI5142 point level sensor with M12 connector is the ideal solution for limit detection of hydraulic oils, coolants, water and hydrous media, e.g. in machine tools and for leakage detection. Replacement for LI5042

The LI5142 binary point level sensor from ifm with programmable NC/NO contact features a probe length of 273 mm. Operation is facilitated by the clearly visible indication of the switching status. The easy operating concept enables setting and adjustment of the output function by pressing just one pushbutton. The LI5142 point level sensor with the high protection rating IP65/IP67 features an extended setting range that increases the application reliability. The modular mounting concept ensures flexible use. The LI5142 point level sensor with M12 connector is the ideal solution for limit detection of hydraulic oils, coolants, water and hydrous media, e.g. in machine tools and for leakage detection. Replacement for LI5042

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Level Sensors Level Sensors
Product Number 2330-LI5142-ND
Product Name Float, Level Sensors - Industrial Point level sensor ifm efector LI5142
Media Type Liquid Liquid
Operating Temp -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Device Classification Sensor System
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Measurement - Level - radar - 159300443 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Radar/Microwave
View Details
Water-Level Sensors - 20015572-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details