ifm electronic gmbh Electronic level sensor LK3124

Description
For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible 4-digit LED display Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet
Description
For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible 4-digit LED display Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic level sensor - LK3124 - ifm electronic gmbh
Essen, Germany
Electronic level sensor
LK3124
Electronic level sensor LK3124
For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible 4-digit LED display Convenient operation via buttons or parameter setting via IO-Link
  • For the reliable level control in tanks and containers
  • Suitable for water, oils and coolants
  • Clearly visible 4-digit LED display
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Electronic level sensor - LK3124 - ifm efector inc.
Malvern, PA, United States
Electronic level sensor
LK3124
Electronic level sensor LK3124
For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible numerical display Convenient operation via buttons or parameter setting via IO-Link View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For the reliable level control in tanks and containers
  • Suitable for water, oils and coolants
  • Clearly visible numerical display
  • Convenient operation via buttons or parameter setting via IO-Link

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Float, Level Sensors - Industrial - 2330-LK3124-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
2330-LK3124-ND
Float, Level Sensors - Industrial 2330-LK3124-ND
Liquid Level Sensor Analog, Digital NPN, PNP Output Male M12x1

Liquid Level Sensor Analog, Digital NPN, PNP Output Male M12x1

Buy Now Datasheet
Level sensor ifm efector LK3124 -  - Automation24, Inc.
King of Prussia, PA, United States
Level sensor ifm efector LK3124
Level sensor ifm efector LK3124
The LK3124 electronic level sensor from ifm with M12 connector operates to a capacitive measuring principle. The sensor with protection rating IP67 is optimised for use in hydrous coolants and oils on machine tools and hydraulic power packs. Thanks to its probe length of 728 mm the LK3124 level sensor is ideal for average tanks. The current level is clearly visible on the 4-digit alphanumeric display. The selectable analog output (4-20 mA/0-10 V) ensures flexible level control.

The LK3124 electronic level sensor from ifm with M12 connector operates to a capacitive measuring principle. The sensor with protection rating IP67 is optimised for use in hydrous coolants and oils on machine tools and hydraulic power packs. Thanks to its probe length of 728 mm the LK3124 level sensor is ideal for average tanks. The current level is clearly visible on the 4-digit alphanumeric display. The selectable analog output (4-20 mA/0-10 V) ensures flexible level control.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Level Sensors Level Sensors Level Sensors Level Sensors
Product Number LK3124 LK3124 2330-LK3124-ND
Product Name Electronic level sensor Electronic level sensor Float, Level Sensors - Industrial Level sensor ifm efector LK3124
Device Classification Sensor Only Sensor Only Sensor System
Measuring Range 23.03 inch (585 mm) 23.03 inch (585 mm) 28.66 inch (728 mm)
Media Type Liquid Liquid Liquid Liquid
Output Options AnalogVoltage; AnalogCurrent; Alarm / Visual Indicator Alarm / Visual Indicator AnalogCurrent
Material Temperature Range 32 to 95 F (0.0 to 35 C) 32 to 95 F (0.0 to 35 C) 32 to ? F (0.0 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Level - ultrasonic - 159300092 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
80 GHz Compact Non-Contact Radar for Food & Pharma Processing - CNCR-400.SS - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details
SWITCH,AUTOMATIC FLOAT 600V AC MAX 10 A - 840-A42 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Media Type Liquid
Meter Technology Type Mechanical/magnetic Floats
View Details
Float Switches - 1748411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
View Details