Sensata Technologies Float, Level Sensors ILLS-G1000-5-015

Description
Liquid Level Sensor Analog (Diaphragm) 4mA ~ 20mA Output Cable Mount
Request a Quote Datasheet
Description
Liquid Level Sensor Analog (Diaphragm) 4mA ~ 20mA Output Cable Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - ILLS-G1000-5-015-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
ILLS-G1000-5-015-ND
Float, Level Sensors ILLS-G1000-5-015-ND
Liquid Level Sensor Analog (Diaphragm) 4mA ~ 20mA Output Cable Mount

Liquid Level Sensor Analog (Diaphragm) 4mA ~ 20mA Output Cable Mount

Buy Now Datasheet
Sensors, Transducers - Float, Level Sensors - ILLS-G1000-5-015 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Float, Level Sensors
ILLS-G1000-5-015
Sensors, Transducers - Float, Level Sensors ILLS-G1000-5-015
Win Source Part Number: 1214198-ILLS-G1000-5 -015 Category: Sensors, Transducers>Float, Level Sensors Series: ILLS Type: Liquid Package: Bag Voltage Rating: 9V ~ 32V Standard Package: 1 Output Type: Analog (Diaphragm) Output Configuration: 4mA ~ 20mA Mounting Type: Cable Mount Temperature Range - Operating: -20°C ~ 60°C Material - Housing & Prism: 303 Stainless Steel, 316 Stainless Steel ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9026.20.4000 Mfr: Sensata-Cynergy3 Base Product Number: ILLS-G1000

Win Source Part Number: 1214198-ILLS-G1000-5-015
Category: Sensors, Transducers>Float, Level Sensors
Series: ILLS
Type: Liquid
Package: Bag
Voltage Rating: 9V ~ 32V
Standard Package: 1
Output Type: Analog (Diaphragm)
Output Configuration: 4mA ~ 20mA
Mounting Type: Cable Mount
Temperature Range - Operating: -20°C ~ 60°C
Material - Housing & Prism: 303 Stainless Steel, 316 Stainless Steel
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9026.20.4000
Mfr: Sensata-Cynergy3
Base Product Number: ILLS-G1000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Level Sensors Level Sensors
Product Number ILLS-G1000-5-015-ND ILLS-G1000-5-015
Product Name Float, Level Sensors Sensors, Transducers - Float, Level Sensors
Media Type Liquid Liquid
Unlock Full Specs
to access all available technical data

Similar Products

EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Dry Pump Monitor - 2852-DPM - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Vertical Float Valve – Top Mounting - OKC-2271-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details