DigiKey Datasheets for Level Sensors

Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more

Page: 1 2 3 4
Product Name Notes
"Liquid Level Sensor Push-Pull High-Dry Output Male 1/2"" (12.7mm) BSP"
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"
"Liquid Level Sensor Switch NC, NO Output Male, 1/2"" (12.7mm) NPT"
CONDUCTIVITY CONTROLLER, 120 VAC
DIGITAL LIQUID LEVEL DISPLAY WIT
IL01 1/2 NPT 4 CBL 80C PL
Level Sensor Output
Liquid Level Controller Constant Level 100 ~ 240VAC DIN Rail
Liquid Level Controller Constant Level 24VAC/DC DIN Rail
Liquid Level Controller Constant Level SPDT (1 Form C) 100 ~ 240VAC DIN Rail
Liquid Level Controller Constant Level SPDT (1 Form C) 120VAC Chassis Mount
Liquid Level Controller Constant Level SPDT (1 Form C) 120VAC Socketable
Liquid Level Controller Constant Level SPDT (1 Form C) 230VAC Chassis Mount
Liquid Level Controller Constant Level SPDT (1 Form C) 24VAC Chassis Mount
Liquid Level Controller Constant Level SPDT (1 Form C) 24VAC Socketable
Liquid Level Controller Constant Level SPDT (1 Form C) 24VAC/DC DIN Rail
Liquid Level Controller Constant Level SPST-NO (1 Form A), SPDT (1 Form C) 120VAC Chassis Mount
Liquid Level Controller Constant Level SPST-NO (1 Form A), SPDT (1 Form C) 230VAC Chassis Mount
Liquid Level Controller High/Low Level SPDT (1 Form C) 100 ~ 240VAC DIN Rail
Liquid Level Controller High/Low Level SPDT (1 Form C) 110VAC Socketable
Liquid Level Controller High/Low Level SPDT (1 Form C) 120VAC Chassis Mount
Liquid Level Controller High/Low Level SPDT (1 Form C) 120VAC Socketable
Liquid Level Controller High/Low Level SPDT (1 Form C) 230VAC Socketable
Liquid Level Controller High/Low Level SPDT (1 Form C) 24VAC Chassis Mount
Liquid Level Controller High/Low Level SPDT (1 Form C) 24VAC Socketable
Liquid Level Controller High/Low Level SPDT (1 Form C) 24VAC/DC DIN Rail
Liquid Level Sensor Analog (Diaphragm) 0.5 V ~ 4.5 V Output Cable Mount
Liquid Level Sensor Analog (Diaphragm) 4mA ~ 20mA Output Cable Mount
Liquid Level Sensor Analog SPST-NC/NO Output Panel Mount
Liquid Level Sensor Digital Output Threaded
Liquid Level Sensor Digital Push-Pull Output Threaded
Liquid Level Sensor Open Collector High-Dry Output Panel Mount
Liquid Level Sensor Open Collector Low-Dry Output Panel Mount
Liquid Level Sensor Push-Pull High-Dry Output Panel Mount, M12 Thread
Liquid Level Sensor Push-Pull High-Dry Output Panel Mount
Liquid Level Sensor Switch (Single Float) SPDT Output Cable Mount
Liquid Level Sensor Switch (Single Float) SPST-NC Output Cable Mount
Liquid Level Sensor Switch (Single Float) SPST-NC Output Free Hanging
Liquid Level Sensor Switch (Single Float) SPST-NC Output Vertical Mount
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12 Thread
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Liquid Level Sensor Switch (Single Float) SPST-NO Output Cable Mount
Liquid Level Sensor Switch (Single Float) SPST-NO Output Free Hanging
Liquid Level Sensor Switch (Single Float) SPST-NO Output Panel Mount, M16 Thread
Liquid Level Sensor Switch (Single Float) SPST-NO Output Panel Mount, M16x2 Thread
Liquid Level Sensor Switch (Single Float) SPST-NO Output Vertical Mount
Liquid Level Sensor Switch NC, NO Output Panel Mount, M15x2 Thread
Liquid Level Sensor Switch NPN Output Threaded
Liquid Level Sensor Switch SPST-NC/NO Output Panel Mount, M16x2 Thread
LIQUID LEVEL SENSOR, N-TYPE HIGH
LIQUID LEVEL SENSOR, N-TYPE LOW
LIQUID LEVEL SENSOR, P-TYPE HIGH
LIQUID LEVEL SENSOR, P-TYPE LOW
LIQUID LEVEL SWITCH, 304 SS SPHE
LIQUID LEVEL SWITCH, POLYPROPYLE
LL01 1/2 NPT 120 CABLE 100C
LL01 1/2 NPT 15 CABLE 100C
LL01 1/2 NPT 240 CABLE 100C
LL01 1/2 NPT 240 CABLE 80C
LL01 1/2 NPT 48 CABLE 80C
LL01 1/4 NPT 120 CABLE 100C
LL01 1/4 NPT 120 CABLE 80C
LL01 1/4 NPT 15 CABLE 100C
LL01 1/4 NPT 15 CABLE 80C
LL01 1/4 NPT 15 CBL 100C PL
LL01 1/4 NPT 240 CABLE 100C
LL01 1/4 NPT 240 CABLE 80C
LL01 1/4 NPT 4 CBL 100C PL
LL01 1/4 NPT 48 CABLE 100C
LL01 1/4 NPT 48 CABLE 80C
LL10 10FT CABLE 2.25 AP 100C
LL10 10FT CABLE 2.25 AP 80C
LL10 10FT CABLE 6 AP 80C
LL10 1FT CABLE 12 AP 100C
LL10 1FT CABLE 12 AP 80C
LL10 1FT CABLE 2.25 AP 100C
LL10 1FT CABLE 6 AP 80C
LL10 20FT CABLE 12 AP 80C
LL10 20FT CABLE 18 AP 100C
LL10 20FT CABLE 2.25 AP 80C
LL10 4FT CABLE 12 AP 80C
LL10 4FT CABLE 2.25 AP 100C
LL10 4FT CABLE 2.25 AP 80C
LL10 4FT CABLE 24 AP 80C
LLC-115 COND CONT 10K 110 DIN
LLC-118 COND CONT 10K 110 8PIN
LLC-128 COND CONT 26K 110 8PIN
LLC-215 COND CONT 10K 240 DIN
LLC-218 COND CONT 10K 240 8PIN
LLC-225 COND CONT 26K 240 DIN
LLC-228 COND CONT 26K 240 8PIN
LPC SERIES LIQUID LEVEL PUMP CON
LR16-5021-30-00
LR21-5321-30-00
LR30-0010-10
LR31-0021-10-00
LR36-5021-40-00
LR46-5321-84-00
PULSE RADAR LEVEL TRANSMITTER, F
PULSE RADAR LEVEL TRANSMITTER, I
SEN LVL LIQ ANALOG 0.5V/4.5V
SEN LVL LIQ RELAY SPST/NC/NO
SENSOR LEVEL LIQ ANALOG 0V/5V
SENSOR LEVEL LIQ ANALOG 4MA/20MA
SENSOR LEVEL LIQ DIGITAL NPN
SENSOR LEVEL LIQ DIGITAL PNP
SENSOR LEVEL LIQ DIGITAL RS485
SENSOR LEVEL LIQ DIGITAL
SENSOR LEVEL LIQ RELAY SPDT
SENSOR LEVEL LIQ RELAY SPST/NC
SENSOR LEVEL LIQ RELAY SPST/NO
SENSOR LEVEL LIQ SWITCH NC
SENSOR LEVEL LIQ SWITCH NPN
SENSOR LEVEL LIQ SWITCH SPDT
SENSOR LEVEL LIQ SWITCH SPST/NO
SENSOR LEVEL SWITCH SPST/NC
SINGLE / DUAL TANK LIQUID LEVEL

<< Prev Next >>