ifm electronic gmbh Electronic level sensor LK3123

Description
For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible 4-digit LED display Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet
Description
For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible 4-digit LED display Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic level sensor - LK3123 - ifm electronic gmbh
Essen, Germany
Electronic level sensor
LK3123
Electronic level sensor LK3123
For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible 4-digit LED display Convenient operation via buttons or parameter setting via IO-Link
  • For the reliable level control in tanks and containers
  • Suitable for water, oils and coolants
  • Clearly visible 4-digit LED display
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Electronic level sensor - LK3123 - ifm efector inc.
Malvern, PA, United States
Electronic level sensor
LK3123
Electronic level sensor LK3123
For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible numerical display Convenient operation via buttons or parameter setting via IO-Link View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For the reliable level control in tanks and containers
  • Suitable for water, oils and coolants
  • Clearly visible numerical display
  • Convenient operation via buttons or parameter setting via IO-Link

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Float, Level Sensors - Industrial - 2330-LK3123-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
2330-LK3123-ND
Float, Level Sensors - Industrial 2330-LK3123-ND
Liquid Level Sensor Analog, Digital NPN, PNP Output Male M12x1

Liquid Level Sensor Analog, Digital NPN, PNP Output Male M12x1

Buy Now Datasheet
Level sensor ifm efector LK3123 -  - Automation24, Inc.
King of Prussia, PA, United States
Level sensor ifm efector LK3123
Level sensor ifm efector LK3123
The LK3123 electronic level sensor from ifm with M12 connector operates to a capacitive measuring principle. The sensor with protection rating IP67 is optimised for use in hydrous coolants and oils on machine tools and hydraulic power packs. Thanks to its probe length of 472 mm the LK3123 level sensor is ideal for compact tanks. The current level is clearly visible on the 4-digit alphanumeric display. The selectable analog output (4-20 mA/0-10 V) ensures flexible level control.

The LK3123 electronic level sensor from ifm with M12 connector operates to a capacitive measuring principle. The sensor with protection rating IP67 is optimised for use in hydrous coolants and oils on machine tools and hydraulic power packs. Thanks to its probe length of 472 mm the LK3123 level sensor is ideal for compact tanks. The current level is clearly visible on the 4-digit alphanumeric display. The selectable analog output (4-20 mA/0-10 V) ensures flexible level control.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Level Sensors Level Sensors Level Sensors Level Sensors
Product Number LK3123 LK3123 2330-LK3123-ND
Product Name Electronic level sensor Electronic level sensor Float, Level Sensors - Industrial Level sensor ifm efector LK3123
Device Classification Sensor Only Sensor Only Sensor System
Measuring Range 15.35 inch (390 mm) 15.35 inch (390 mm) 18.58 inch (472 mm)
Media Type Liquid Liquid Liquid Liquid
Output Options AnalogVoltage; AnalogCurrent; Alarm / Visual Indicator Alarm / Visual Indicator AnalogCurrent
Material Temperature Range 32 to 95 F (0.0 to 35 C) 32 to 95 F (0.0 to 35 C) 32 to ? F (0.0 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Capacitive sensor - KI5304 - ifm efector inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0197 to 1.57 inch (0.5000 to 40 mm)
Output Options Alarm / Visual Indicator
View Details
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details