ifm efector inc. Float, Level Sensors - Industrial LI5143

Description
Liquid Level Sensor Digital PNP Output Male M12x1
Request a Quote Datasheet
Description
Liquid Level Sensor Digital PNP Output Male M12x1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - Industrial - 2330-LI5143-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
2330-LI5143-ND
Float, Level Sensors - Industrial 2330-LI5143-ND
Liquid Level Sensor Digital PNP Output Male M12x1

Liquid Level Sensor Digital PNP Output Male M12x1

Buy Now Datasheet
Point level sensor ifm efector LI5143 -  - Automation24, Inc.
King of Prussia, PA, United States
Point level sensor ifm efector LI5143
Point level sensor ifm efector LI5143
The LI5143 binary point level sensor from ifm with programmable NO/NC contact features a probe length of 481 mm. Operation is facilitated by the clearly visible indication of the switching status. The easy operating concept enables setting and adjustment of the output function by pressing just one pushbutton. The LI5143 point level sensor with the high protection rating IP65/IP67 features an extended setting range that increases the application reliability. The modular mounting concept ensures flexible use. The LI5143 point level sensor with M12 connector is the ideal solution for limit detection of hydraulic oils, coolants, water and hydrous media, e.g. in machine tools and for leakage detection. Replacement for LI5043.

The LI5143 binary point level sensor from ifm with programmable NO/NC contact features a probe length of 481 mm. Operation is facilitated by the clearly visible indication of the switching status. The easy operating concept enables setting and adjustment of the output function by pressing just one pushbutton. The LI5143 point level sensor with the high protection rating IP65/IP67 features an extended setting range that increases the application reliability. The modular mounting concept ensures flexible use. The LI5143 point level sensor with M12 connector is the ideal solution for limit detection of hydraulic oils, coolants, water and hydrous media, e.g. in machine tools and for leakage detection. Replacement for LI5043.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Level Sensors Level Sensors
Product Number 2330-LI5143-ND
Product Name Float, Level Sensors - Industrial Point level sensor ifm efector LI5143
Media Type Liquid Liquid
Operating Temp -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Device Classification Sensor System
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Guided Wave Radar for Liquids - GWR-3000 - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range 0.0 to 900 inch (0.0 to 22860 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
View Details
Float Switches - 1748424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
View Details
Float, Level Sensors - Industrial - 2330-LI5142-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
2 suppliers
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details