Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
BINARY WATER LEVEL SENSOR; PNP/N
| ifm electronic gmbh | ifm efector inc. | DigiKey | |
|---|---|---|---|
| Product Category | Level Sensors | Level Sensors | Level Sensors |
| Product Number | LI5134 | LI5134 | 2330-LI5134-ND |
| Product Name | Sensor for point level detection | Sensor for point level detection | Float, Level Sensors - Industrial |
| Device Classification | Sensor Only | Sensor Only | |
| Measuring Range | 1.1 inch (28 mm) | 1.1 inch (28 mm) | |
| Media Type | Liquid | Liquid | Liquid |
| Level Measurement Type | Single Point or Multi-Point Level | Single Point or Multi-Point Level | |
| Output Options | Alarm / Visual Indicator | Alarm / Visual Indicator |