Richardson RFPD Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 2
Product Name Notes
QUARTZ SERIES – FAILSAFE SMT Power Micro-SPDT 26.5GHz
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
SPnT Coaxial Switches DC to 6 GHz, DC to 20 GHz, DC to 26.5 GHz, DC to 40 GHz. Radiall’s TITANIUM switches are optimized to perform at a high level...
SPnT N 12.4GHz NO 28 IC Zc TTL Pins
SPnT SMA 18GHz NO 28 IC No Zc Pins
SPnT SMA 3GHz NO 28 No Zc C+ Pins
The S172 surface mount Centigrid® relay is an ultraminiature, hermetically sealed, armature relay for commercial applications. Its low profile height (0.470) and 0.100"" grid spaced terminals make it an ideal...
The series RF180 relay is an ultraminiature, hermetically sealed, magnetic-latching relay featuring extremely low intercontact capacitance for exceptional RF performance over the full UHF spectrum. Its low profile height and...
The series S114 Surface Mount Centigrid® Relay is an ultraminiature, hermetically sealed, armature relay. The low profile height (0.360"") and 0.100"" lead spacing make it ideal for applications where extreme...
The series S134 sensitive surface mount Centigrid® relay is an ultraminiature, hermetically sealed, armature relay. The low profile height (0.460"") and 0.100"" lead spacing make it ideal for applications where...
The ultra miniature RF312 is designed to improve upon the RF300/RF303 relay's high frequency performance. The RF312 offers monotonic insertion loss to 8 GHz. This improvement in RF insertion loss...
The ultraminiature RF100 relays are designed to provide improved RF signal repeatability over the frequency range. These relays are highly suitable for use in attenuator and other RF circuits.
The ultraminiature RF103 relays are designed to provide improved RF signal repeatability over the frequency range. These relays are highly suitable for use in attenuator and other RF circuits.
The ultraminiature RF300 relays are designed to provide improved RF signal repeatability over the frequency range. These relays are highly suitable for use in attenuator and other RF circuits.
The ultraminiature RF303 relays are designed to provide improved RF signal repeatability over the frequency range. These relays are highly suitable for use in attenuator and other RF circuits.
The ultraminiature Series RF131 is built on TeledyneRelays’ heritage of miniature RF relays, and isdesigned to provide a compact electromechanicalswi tching solution with broadband RF performancefrom DC to 12GHz in...
The ultraminiature SGRF100 relays are designed to provide a practical surface-mount solution with improved RF signal repeatability over the frequency range. SGRF100 relays feature a unique ground shield that isolates...
The ultraminiature SGRF103 relays are designed to provide a practical surface-mount solution with improved RF signal repeatability over the frequency range. SGRF103 relays feature a unique ground shield that isolates...
The ultraminiature SGRF300 relays are designed to provide a practical surface-mount solution with improved RF signal repeatability over the frequency range SGRF300 relays feature a unique ground shield that isolates...
The ultraminiature SGRF303 relays are designed to provide a practical surface-mount solution with improved RF signal repeatability over the frequency range SGRF303 relays feature a unique ground shield that isolates...
The ultraminiature SRF303 relays are designed to provide a practical surface-mount solution with improved RF signal repeatability over the frequency range. These relays are engineered for use in RF attenuator,...

<< Prev