Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: TE Connectivity
Win Source Part Number: 892622-RTB14024F
Series: RT1
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Family Name: RTB14
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.41.0050
Other Part Number: -RTB14024F-SI, 2-1419108-6, PB361
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 12A 24V
General Purpose Relays SPDT 12 A 24 VDC
RELAY, SPDT, 250VAC, 12A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
RTB14024F
| Richardson RFPD | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | RTB14024F | 892622-RTB14024F | PB361-ND | RTB14024F | RTB14024F | 36K2034 | 45AJ7447 |
| Product Name | General Purpose Relay | Power Relays, Over 2 Amps - RTB14024F | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spdt, 250Vac, 12A; Contact Configuration Potter&brumfield Te Connectivity | Rtb14024F Potter&brumfield Te Connectivity |
| Relay Type | General | General | General | ||||
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | PCBoard; Through Hole | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||||
| Throw | Double Throw | Double Throw | Double Throw |