R514473417 is a 4-position latching coaxial switch in the TITANIUM series, rated for DC to 20 GHz operation with SMA connectors. It features a HE10 actuator terminal with a 750 mm ribbon cable, operates at 24 Vdc, and includes TTL/5V logic inputs with a 24 Vdc supply. The switch guarantees insertion loss repeatability of 0.03 dB over 2.5 million cycles, with a maximum insertion loss of 0.3 + 0.015 × frequency (GHz) dB and minimum isolation of 70 dB from 6 to 12.4 GHz and 65 dB from 12.4 to 20 GHz. V.S.W.R. reaches a maximum of 1.70 from 18 to 20 GHz. The device complies with MIL-STD-202 for vibration, shock, temperature cycling, and moisture resistance, and operates from -25°C to +75°C. It has a maximum weight of 230 g and a switching time of 15 ms.
SPnT Coaxial Switches DC to 6 GHz, DC to 20 GHz, DC to 26.5 GHz, DC to 40 GHz. Radiall’s TITANIUM switches are optimized to perform at a high level over an extended life span. With outstanding RF performances, and a guaranteed Insertion Loss repeatability of 0.03 dB over a life span of 2.5 million switching cycles. RADIALL TITANIUM switches are perfect for automated test and measurement equipment, as well as signal monitoring devices.
| Richardson RFPD | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | R514473417 |
| Product Name | RF Relay |