The R514F736-7 is a latching, 6-position coaxial switch designed for RF applications up to 26.5 GHz, featuring SMA connectors and a HE10 actuator terminal with 750 mm ribbon cable. It operates on 24 Vdc with a coil resistance of 120 ohms and a nominal current of 200 mA at 23°C. Insertion loss is 0.3 + 0.015 × frequency (GHz), isolation is 60 dB at 20-26.5 GHz, and V.S.W.R. reaches 1.70 at 18-26.5 GHz, with 0.05 dB repeatability. It supports TTL/5V logic input with a 24 Vdc supply, has a switching time of 15 ms max, and is rated for 1 million switching cycles with SMA 2.9 or 2.5 million with SMA connectors. Operating temperature ranges from -25°C to +75°C, and it complies with MIL-STD-202 for vibration, shock, and temperature cycling. Weight is 230 g max.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | R514F73627 |
| Product Name | RF Relay |