The RF131-12 is a non-latching SPDT RF relay designed for broadband switching from DC to 12 GHz with a 20 Gbps data rate, housed in a hermetically sealed, metal-enclosed through-hole package weighing 3.7 g. It operates with a 12 Vdc nominal coil voltage and consumes 315 mW typical power. The relay features a 50Ω transmission line, high isolation between signal and control paths, ESD resilience, and supports 2,000,000 switching cycles at low level. It withstands operating temperatures from -55°C to +85°C, vibration up to 10 g, and shock up to 30 g. The relay has a dielectric strength of 350 V rms and an insulation resistance of 1,000 MΩ minimum. Lead finish is gold-plated unless otherwise specified.
The ultraminiature Series RF131 is built on TeledyneRelays’ heritage of miniature RF relays, and isdesigned to provide a compact electromechanicalswi
These relays are designed for use in RF attenuators,RF switch matrices, high frequency spreadspectrum radios, ATE, and other applications thatrequire dependable high frequency signal fidelity andperformance. The low power consumption makes theRF131 suitable for applications where power budget isrestricted.
| Richardson RFPD | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | RF131-12 |
| Product Name | RF Relay |
| Poles | Single Pole (SP) |