The R512473617 is a latching, 6-position coaxial switch in the TITANIUM series, designed for RF signal routing from DC to 20 GHz with 50 ohm impedance. It features SMA connectors, a HE10 actuator terminal with a 750 mm ribbon cable, and operates on 24 Vdc with TTL/5V logic compatibility. Insertion loss is specified as 0.3 + 0.015 × frequency (GHz), with minimum isolation of 70 dB from 6 to 12.4 GHz and 65 dB from 12.4 to 20 GHz. V.S.W.R. remains below 1.35 up to 12.4 GHz and 1.70 up to 20 GHz. The switch guarantees 0.05 dB insertion loss repeatability over 1 million cycles, has a maximum switching time of 15 ms, and operates within -25°C to +75°C. It meets MIL-STD-202 and MIL-STD-1344 environmental standards for vibration, shock, moisture, and RFI. Weight is 230 g maximum.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | R512473617 |
| Product Name | RF Relay |