The RF131-5 is a non-latching SPDT RF relay designed for broadband switching from DC to 12 GHz, with a 20 Gbps data rate, in a through-hole hermetically sealed metal enclosure. It has a 5.0 Vdc nominal coil voltage, 80 Ω coil resistance at 25°C, and operates with 315 mW typical power consumption. The relay supports a contact load of 0.25 A at 28 Vdc, offers 2,000,000 cycle life at low level, and exhibits insertion loss under 0.8 dB up to 12 GHz and a VSWR under 1.3 across the band. It features high isolation, ESD resistance, and is rated for operation from -55°C to +85°C, with a weight of 3.7 g and dimensions compatible with a 6-lead through-hole footprint.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | RF131-5 |
| Product Name | RF Relay |