Teledyne Relays RF Relay RF303-12

Description
The ultraminiature RF303 relays are designed to provide improved RF signal repeatability over the frequency range. These relays are highly suitable for use in attenuator and other RF circuits.
Request a Quote
Description
The ultraminiature RF303 relays are designed to provide improved RF signal repeatability over the frequency range. These relays are highly suitable for use in attenuator and other RF circuits.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Relay - RF303-12 - Richardson RFPD
Downers Grove, IL, United States
RF Relay
RF303-12
RF Relay RF303-12
The ultraminiature RF303 relays are designed to provide improved RF signal repeatability over the frequency range. These relays are highly suitable for use in attenuator and other RF circuits.

The ultraminiature RF303 relays are designed to provide improved RF signal repeatability over the frequency range. These relays are highly suitable for use in attenuator and other RF circuits.

Supplier's Site
Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 12DC;11 Pin;RF303 Series - 70020699 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 12DC;11 Pin;RF303 Series
70020699
Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 12DC;11 Pin;RF303 Series 70020699
DPDT Contact Form, 0.4 pF (Typ.) Capacitance, RF Series High Repeatability Broadband TO-5 Relays RF300 and RF303 Series DPDT relays are designed to provide RF signal repeatability over the frequency range by balancing the aggregate insertion loss of the relay's design. Repeatability Typ. (dB): ±0.1. VSWR Typ. (@ 1 GHz): 1.12:1. Insertion Loss Typ. (dB @ 1 GHz): 0.13. Designed to provide improved RF signal repeatability over the frequency range. These relays are highly suitable for use in attenuator and other RF circuits.

DPDT Contact Form, 0.4 pF (Typ.) Capacitance, RF Series High Repeatability Broadband TO-5 Relays
RF300 and RF303 Series DPDT relays are designed to provide RF signal repeatability over the frequency range by balancing the aggregate insertion loss of the relay's design. Repeatability Typ. (dB): ±0.1. VSWR Typ. (@ 1 GHz): 1.12:1. Insertion Loss Typ. (dB @ 1 GHz): 0.13.
Designed to provide improved RF signal repeatability over the frequency range. These relays are highly suitable for use in attenuator and other RF circuits.

Supplier's Site

Technical Specifications

  Richardson RFPD Allied Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number RF303-12 70020699
Product Name RF Relay Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 12DC;11 Pin;RF303 Series
Mounting TO-5 PCBoard
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.28 - Modular step relay 16A - 202882404000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Basic relay - 788-176 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
16A Miniature Power Relay - A16-H series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details