Teledyne Relays Signal Relays, Up to 2 Amps - RF303-5 RF303-5

Description
Manufacturer: Teledyne Technologies Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992898-RF303-5 Contact Material: Gold, Metal Current Rating: 1 A Number of Contacts: 2 Mounting: SMD (SMT) Capacitance: 400 fF Contact Resistance: 150 mΩ Coil Resistance: 100 Ω Coil Current: 50 mA Coil Type: Non-Latching Coil Power: 200 mW Height: 9.78 mm Number of Pins: 8 Diameter: 9.4 mm Categories: Signal Relays,Up to 2 Amps Case / Package: TO-5 Alternative Parts (Cross-Reference): 732D-5; 732-5; RF303Y-5; ADJ56005; TXD2-2M-5V; 9-1393792-3RF303-5.; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (DC): 28 V Voltage Rating (DC): 28 V Lead Length: 19 mm Max Current Rating: 1 A Throw Configuration: DPDT Coil Voltage (DC): 5 V Power Consumption: 200 mW Life (Cycles): 10 Mcycles
Request a Quote
Description
Manufacturer: Teledyne Technologies Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992898-RF303-5 Contact Material: Gold, Metal Current Rating: 1 A Number of Contacts: 2 Mounting: SMD (SMT) Capacitance: 400 fF Contact Resistance: 150 mΩ Coil Resistance: 100 Ω Coil Current: 50 mA Coil Type: Non-Latching Coil Power: 200 mW Height: 9.78 mm Number of Pins: 8 Diameter: 9.4 mm Categories: Signal Relays,Up to 2 Amps Case / Package: TO-5 Alternative Parts (Cross-Reference): 732D-5; 732-5; RF303Y-5; ADJ56005; TXD2-2M-5V; 9-1393792-3RF303-5.; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (DC): 28 V Voltage Rating (DC): 28 V Lead Length: 19 mm Max Current Rating: 1 A Throw Configuration: DPDT Coil Voltage (DC): 5 V Power Consumption: 200 mW Life (Cycles): 10 Mcycles
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - RF303-5 - 992898-RF303-5 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - RF303-5
992898-RF303-5
Signal Relays, Up to 2 Amps - RF303-5 992898-RF303-5
Manufacturer: Teledyne Technologies Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992898-RF303-5 Contact Material: Gold, Metal Current Rating: 1 A Number of Contacts: 2 Mounting: SMD (SMT) Capacitance: 400 fF Contact Resistance: 150 mΩ Coil Resistance: 100 Ω Coil Current: 50 mA Coil Type: Non-Latching Coil Power: 200 mW Height: 9.78 mm Number of Pins: 8 Diameter: 9.4 mm Categories: Signal Relays,Up to 2 Amps Case / Package: TO-5 Alternative Parts (Cross-Reference): 732D-5; 732-5; RF303Y-5; ADJ56005; TXD2-2M-5V; 9-1393792-3RF303-5.; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (DC): 28 V Voltage Rating (DC): 28 V Lead Length: 19 mm Max Current Rating: 1 A Throw Configuration: DPDT Coil Voltage (DC): 5 V Power Consumption: 200 mW Life (Cycles): 10 Mcycles

Manufacturer: Teledyne Technologies Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992898-RF303-5
Contact Material: Gold, Metal
Current Rating: 1 A
Number of Contacts: 2
Mounting: SMD (SMT)
Capacitance: 400 fF
Contact Resistance: 150 mΩ
Coil Resistance: 100 Ω
Coil Current: 50 mA
Coil Type: Non-Latching
Coil Power: 200 mW
Height: 9.78 mm
Number of Pins: 8
Diameter: 9.4 mm
Categories: Signal Relays,Up to 2 Amps
Case / Package: TO-5
Alternative Parts (Cross-Reference): 732D-5; 732-5; RF303Y-5; ADJ56005; TXD2-2M-5V; 9-1393792-3RF303-5.;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: PCB, Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (DC): 28 V
Voltage Rating (DC): 28 V
Lead Length: 19 mm
Max Current Rating: 1 A
Throw Configuration: DPDT
Coil Voltage (DC): 5 V
Power Consumption: 200 mW
Life (Cycles): 10 Mcycles

Buy Now
RF Relay - RF303-5 - Richardson RFPD
Downers Grove, IL, United States
RF Relay
RF303-5
RF Relay RF303-5
The ultraminiature RF303 relays are designed to provide improved RF signal repeatability over the frequency range. These relays are highly suitable for use in attenuator and other RF circuits.

The ultraminiature RF303 relays are designed to provide improved RF signal repeatability over the frequency range. These relays are highly suitable for use in attenuator and other RF circuits.

Supplier's Site
Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 5DC;Vol-Rtg 28DC;PCB Mnt;10 Pin - 70020698 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 5DC;Vol-Rtg 28DC;PCB Mnt;10 Pin
70020698
Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 5DC;Vol-Rtg 28DC;PCB Mnt;10 Pin 70020698
DPDT Contact Form, 0.4 pF (Typ.) Capacitance, RF Series High Repeatability Broadband TO-5 Relays RF300 and RF303 Series DPDT relays are designed to provide RF signal repeatability over the frequency range by balancing the aggregate insertion loss of the relay's design. Repeatability Typ. (dB): ±0.1. VSWR Typ. (@ 1 GHz): 1.12:1. Insertion Loss Typ. (dB @ 1 GHz): 0.13. Designed to provide improved RF signal repeatability over the frequency range. These relays are highly suitable for use in attenuator and other RF circuits.

DPDT Contact Form, 0.4 pF (Typ.) Capacitance, RF Series High Repeatability Broadband TO-5 Relays
RF300 and RF303 Series DPDT relays are designed to provide RF signal repeatability over the frequency range by balancing the aggregate insertion loss of the relay's design. Repeatability Typ. (dB): ±0.1. VSWR Typ. (@ 1 GHz): 1.12:1. Insertion Loss Typ. (dB @ 1 GHz): 0.13.
Designed to provide improved RF signal repeatability over the frequency range. These relays are highly suitable for use in attenuator and other RF circuits.

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD Allied Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 992898-RF303-5 RF303-5 70020698
Product Name Signal Relays, Up to 2 Amps - RF303-5 RF Relay Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 5DC;Vol-Rtg 28DC;PCB Mnt;10 Pin
Mounting PCBoard; SMD (SMT) TO-5 PCBoard
Approvals RoHS
DC Coil Voltage 5 volts
Resistance 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 286-304/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details