Teledyne Relays RF Relay RF180-12

Description
The series RF180 relay is an ultraminiature, hermetically sealed, magnetic-latching relay featuring extremely low intercontact capacitance for exceptional RF performance over the full UHF spectrum. Its low profile height and 0.100"" grid spaced terminals make it ideal for applications where extreme packaging density and/or close PC board spacing are required. The RF180 design has been optimized for use in RF attenuators, RF switch matrices, and other applications requiring magnetic latching, high isolation, low insertion loss and low VSWR. The RF180 relay is ideally suited for applications where power dissipation must be minimized. The relays can be operated with a short-duration coil voltage pulse. After the contacts have transferred, no coil power is required. The magnetic-latching feature of the RF180 provides a nonvolatile memory capability, since the relays will not reset upon removal of coil power.
Request a Quote
Description
The series RF180 relay is an ultraminiature, hermetically sealed, magnetic-latching relay featuring extremely low intercontact capacitance for exceptional RF performance over the full UHF spectrum. Its low profile height and 0.100"" grid spaced terminals make it ideal for applications where extreme packaging density and/or close PC board spacing are required. The RF180 design has been optimized for use in RF attenuators, RF switch matrices, and other applications requiring magnetic latching, high isolation, low insertion loss and low VSWR. The RF180 relay is ideally suited for applications where power dissipation must be minimized. The relays can be operated with a short-duration coil voltage pulse. After the contacts have transferred, no coil power is required. The magnetic-latching feature of the RF180 provides a nonvolatile memory capability, since the relays will not reset upon removal of coil power.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Relay - RF180-12 - Richardson RFPD
Downers Grove, IL, United States
RF Relay
RF180-12
RF Relay RF180-12
The series RF180 relay is an ultraminiature, hermetically sealed, magnetic-latching relay featuring extremely low intercontact capacitance for exceptional RF performance over the full UHF spectrum. Its low profile height and 0.100"" grid spaced terminals make it ideal for applications where extreme packaging density and/or close PC board spacing are required. The RF180 design has been optimized for use in RF attenuators, RF switch matrices, and other applications requiring magnetic latching, high isolation, low insertion loss and low VSWR. The RF180 relay is ideally suited for applications where power dissipation must be minimized. The relays can be operated with a short-duration coil voltage pulse. After the contacts have transferred, no coil power is required. The magnetic-latching feature of the RF180 provides a nonvolatile memory capability, since the relays will not reset upon removal of coil power.

The series RF180 relay is an ultraminiature, hermetically sealed, magnetic-latching relay featuring extremely low intercontact capacitance for exceptional RF performance over the full UHF spectrum. Its low profile height and 0.100"" grid spaced terminals make it ideal for applications where extreme packaging density and/or close PC board spacing are required. The RF180 design has been optimized for use in RF attenuators, RF switch matrices, and other applications requiring magnetic latching, high isolation, low insertion loss and low VSWR. The RF180 relay is ideally suited for applications where power dissipation must be minimized. The relays can be operated with a short-duration coil voltage pulse. After the contacts have transferred, no coil power is required. The magnetic-latching feature of the RF180 provides a nonvolatile memory capability, since the relays will not reset upon removal of coil power.

Supplier's Site
Relay;E-Mech;Latching;DPDT;Cur-Rtg 0.25A;Ctrl-V 12DC;Vol-Rtg 28DC;PCB Mnt;10 Pin - 70020585 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Latching;DPDT;Cur-Rtg 0.25A;Ctrl-V 12DC;Vol-Rtg 28DC;PCB Mnt;10 Pin
70020585
Relay;E-Mech;Latching;DPDT;Cur-Rtg 0.25A;Ctrl-V 12DC;Vol-Rtg 28DC;PCB Mnt;10 Pin 70020585
DPDT Contact Form, PC Board Mount, RF180 Series Magnetic-Latching Broadband RF Relays RF180 Series DPDT magnetic latching relays are designed to optimize isolation across contacts. @ 4 GHz, Isolation: 30 dB, Insertion Loss: 0.38 dB, VSWR: 1.20:1. Ultraminiature, hermetically sealed, magnetic-latching relay featuring extremely low intercontact capacitance for exceptional RF performance over the full UHF spectrum. Engineered for use in RF attenuator, RF switch matrices, ATE and other applications requiring magnetic latching, high isolation, low insertion loss and low VSWR. Hermetically sealed enclosure, 0.10 Oz. weight.

DPDT Contact Form, PC Board Mount, RF180 Series Magnetic-Latching Broadband RF Relays
RF180 Series DPDT magnetic latching relays are designed to optimize isolation across contacts. @ 4 GHz, Isolation: 30 dB, Insertion Loss: 0.38 dB, VSWR: 1.20:1.
Ultraminiature, hermetically sealed, magnetic-latching relay featuring extremely low intercontact capacitance for exceptional RF performance over the full UHF spectrum. Engineered for use in RF attenuator, RF switch matrices, ATE and other applications requiring magnetic latching, high isolation, low insertion loss and low VSWR. Hermetically sealed enclosure, 0.10 Oz. weight.

Supplier's Site

Technical Specifications

  Richardson RFPD Allied Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number RF180-12 70020585
Product Name RF Relay Relay;E-Mech;Latching;DPDT;Cur-Rtg 0.25A;Ctrl-V 12DC;Vol-Rtg 28DC;PCB Mnt;10 Pin
Mounting Extended Centigrid, Through-Hole PCBoard
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 156.OA01.2431C-ND - DigiKey
Specs
Channels Single Throw
Mounting DIN
View Details
3 suppliers
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 1792977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details