General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RELAY GEN PURPOSE 3PDT 10A 120V
General Purpose Relay, 10 A, 120 VAC, Silver Cadmium Oxide Material, 2 VA (Nom.) Power Rating
Ruggedly constructed relay offered with silver contacts, code “Y”, rated 5 amps; and silver-cadmium oxide contacts, code “G” rated 10 amps. Contact arrangements are available up through 3 form (3PDT). Expected life exceeds 100,000 operations at rated load. Mechanical life is 10 million operations, minimum. Enclosed in a clear dust cover. UL recognized under file E22575. Low cost version of the KRP relay.
KRPA-N Series has an indicator lamp wired in parallel with its coil, making this model ideal for voltage or current monitoring applications. Silver-cadmium oxide contacts are rated 10 amps. KRPA-N specifications are identical to those of the KRPA-G series.
RELAY, 3PDT, 240VAC, 10A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KRPA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Potter&brumfield Te Connectivity
General Purpose Relays 11 PIN 3PDT 120VAC
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB172-ND | KRPA-14AG-120 | KRPA-14AG-120 | 70199269 | 17M0206 | 48M7209 | KRPA-14AG-120 |
| Product Name | Power Relays, Over 2 Amps | RF Relay | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 120/28AC/DC;Plug-In | Relay, 3Pdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity | Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | General | ||||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style | Socket or Plug-in Style; Socket | |||
| Poles | Triple Pole (TP) | Triple Pole (TP) | |||||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |||
| Operating Temp | -49 to 131 F (-45 to 55 C) |