Teledyne Relays RF Relay S134D-26

Description
The series S134 sensitive surface mount Centigrid® relay is an ultraminiature, hermetically sealed, armature relay. The low profile height (0.460"") and 0.100"" lead spacing make it ideal for applications where extreme packaging density and/or close PC board spacing are required. The specially formed leads are pre-tinned to make the relays ideal for most types of surface mount solder reflow processes. The basic design and internal construction are identical to the series 134 Centigrid® relays, and are capable of meeting Teledyne Relay's T2R® requirements. The series S134D relays have internal discrete silicon diodes for coil suppression and polarity reversal protection. The sensitive surface mount Centigrid® relay has a high resistance coil, thus requiring extremely low operating power (200 mw typical). The advantages of reduced heat dissipation and power supply demands are a plus.
Request a Quote
Description
The series S134 sensitive surface mount Centigrid® relay is an ultraminiature, hermetically sealed, armature relay. The low profile height (0.460"") and 0.100"" lead spacing make it ideal for applications where extreme packaging density and/or close PC board spacing are required. The specially formed leads are pre-tinned to make the relays ideal for most types of surface mount solder reflow processes. The basic design and internal construction are identical to the series 134 Centigrid® relays, and are capable of meeting Teledyne Relay's T2R® requirements. The series S134D relays have internal discrete silicon diodes for coil suppression and polarity reversal protection. The sensitive surface mount Centigrid® relay has a high resistance coil, thus requiring extremely low operating power (200 mw typical). The advantages of reduced heat dissipation and power supply demands are a plus.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Relay - S134D-26 - Richardson RFPD
Downers Grove, IL, United States
RF Relay
S134D-26
RF Relay S134D-26
The series S134 sensitive surface mount Centigrid® relay is an ultraminiature, hermetically sealed, armature relay. The low profile height (0.460"") and 0.100"" lead spacing make it ideal for applications where extreme packaging density and/or close PC board spacing are required. The specially formed leads are pre-tinned to make the relays ideal for most types of surface mount solder reflow processes. The basic design and internal construction are identical to the series 134 Centigrid® relays, and are capable of meeting Teledyne Relay's T2R® requirements. The series S134D relays have internal discrete silicon diodes for coil suppression and polarity reversal protection. The sensitive surface mount Centigrid® relay has a high resistance coil, thus requiring extremely low operating power (200 mw typical). The advantages of reduced heat dissipation and power supply demands are a plus.

The series S134 sensitive surface mount Centigrid® relay is an ultraminiature, hermetically sealed, armature relay. The low profile height (0.460"") and 0.100"" lead spacing make it ideal for applications where extreme packaging density and/or close PC board spacing are required. The specially formed leads are pre-tinned to make the relays ideal for most types of surface mount solder reflow processes. The basic design and internal construction are identical to the series 134 Centigrid® relays, and are capable of meeting Teledyne Relay's T2R® requirements. The series S134D relays have internal discrete silicon diodes for coil suppression and polarity reversal protection. The sensitive surface mount Centigrid® relay has a high resistance coil, thus requiring extremely low operating power (200 mw typical). The advantages of reduced heat dissipation and power supply demands are a plus.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Electromechanical Relays
Product Number S134D-26
Product Name RF Relay
Mounting Centigrid, SMT
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.O 69.6011 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details