Teledyne Relays RF Relay S134D-12/G

Description
The series S134 sensitive surface mount Centigrid® relay is an ultraminiature, hermetically sealed, armature relay. The low profile height (0.460"") and 0.100"" lead spacing make it ideal for applications where extreme packaging density and/or close PC board spacing are required. The specially formed leads are pre-tinned to make the relays ideal for most types of surface mount solder reflow processes. The basic design and internal construction are identical to the series 134 Centigrid® relays, and are capable of meeting Teledyne Relay's T2R® requirements. The series S134D relays have internal discrete silicon diodes for coil suppression and polarity reversal protection. The sensitive surface mount Centigrid® relay has a high resistance coil, thus requiring extremely low operating power (200 mw typical). The advantages of reduced heat dissipation and power supply demands are a plus.
Request a Quote
Description
The series S134 sensitive surface mount Centigrid® relay is an ultraminiature, hermetically sealed, armature relay. The low profile height (0.460"") and 0.100"" lead spacing make it ideal for applications where extreme packaging density and/or close PC board spacing are required. The specially formed leads are pre-tinned to make the relays ideal for most types of surface mount solder reflow processes. The basic design and internal construction are identical to the series 134 Centigrid® relays, and are capable of meeting Teledyne Relay's T2R® requirements. The series S134D relays have internal discrete silicon diodes for coil suppression and polarity reversal protection. The sensitive surface mount Centigrid® relay has a high resistance coil, thus requiring extremely low operating power (200 mw typical). The advantages of reduced heat dissipation and power supply demands are a plus.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Relay - S134D-12/G - Richardson RFPD
Downers Grove, IL, United States
RF Relay
S134D-12/G
RF Relay S134D-12/G
The series S134 sensitive surface mount Centigrid® relay is an ultraminiature, hermetically sealed, armature relay. The low profile height (0.460"") and 0.100"" lead spacing make it ideal for applications where extreme packaging density and/or close PC board spacing are required. The specially formed leads are pre-tinned to make the relays ideal for most types of surface mount solder reflow processes. The basic design and internal construction are identical to the series 134 Centigrid® relays, and are capable of meeting Teledyne Relay's T2R® requirements. The series S134D relays have internal discrete silicon diodes for coil suppression and polarity reversal protection. The sensitive surface mount Centigrid® relay has a high resistance coil, thus requiring extremely low operating power (200 mw typical). The advantages of reduced heat dissipation and power supply demands are a plus.

The series S134 sensitive surface mount Centigrid® relay is an ultraminiature, hermetically sealed, armature relay. The low profile height (0.460"") and 0.100"" lead spacing make it ideal for applications where extreme packaging density and/or close PC board spacing are required. The specially formed leads are pre-tinned to make the relays ideal for most types of surface mount solder reflow processes. The basic design and internal construction are identical to the series 134 Centigrid® relays, and are capable of meeting Teledyne Relay's T2R® requirements. The series S134D relays have internal discrete silicon diodes for coil suppression and polarity reversal protection. The sensitive surface mount Centigrid® relay has a high resistance coil, thus requiring extremely low operating power (200 mw typical). The advantages of reduced heat dissipation and power supply demands are a plus.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Electromechanical Relays
Product Number S134D-12/G
Product Name RF Relay
Mounting Centigrid, SMT
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170240310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Electromechanical Relays & Contactors - 1-1393260-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Timer Relays - 1792962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details