The R573413310 is a 3-way SP3T RF relay designed for operation from DC to 18 GHz with 50 Ohm impedance. It features SMA female connectors per MIL-C-39012, solder pin terminals, and a normally open actuator requiring 28 Vdc (24 to 30 Vdc) with a nominal current of 102 mA. Maximum insertion loss is 0.50 dB at 12.4 to 18 GHz, and minimum isolation is 60 dB in the same band. VSWR does not exceed 1.50 across the full frequency range. The relay supports an average RF power of up to 100 W at 12.4 to 18 GHz and has a mechanical life of 5 million cycles per position. It operates from -40°C to +85°C, is splashproof, weighs less than 180 g, and has a switching time of less than 15 ms. An integrated indicator is rated for 1 W, 30 V, and 100 mA.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | R573413310 |
| Product Name | RF Relay |