Teledyne Relays RF Relay SGRF303-12

Description
The ultraminiature SGRF303 relays are designed to provide a practical surface-mount solution with improved RF signal repeatability over the frequency range SGRF303 relays feature a unique ground shield that isolates and shields each lead to ensure excellent contact-to-contact and pole-to-pole isolation. This ground shield provides a ground interface that results in improved high frequency performance as well as parametric repeatability. The SGRF303 extend performance advantages over similar RF devices that simply offer formed leads for surface mounting. These relays are engineered for use in RF attenuator, RF switch matrices, ATE and other applications that require dependable high frequency signal fidelity and performance.
Request a Quote
Description
The ultraminiature SGRF303 relays are designed to provide a practical surface-mount solution with improved RF signal repeatability over the frequency range SGRF303 relays feature a unique ground shield that isolates and shields each lead to ensure excellent contact-to-contact and pole-to-pole isolation. This ground shield provides a ground interface that results in improved high frequency performance as well as parametric repeatability. The SGRF303 extend performance advantages over similar RF devices that simply offer formed leads for surface mounting. These relays are engineered for use in RF attenuator, RF switch matrices, ATE and other applications that require dependable high frequency signal fidelity and performance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Relay - SGRF303-12 - Richardson RFPD
Downers Grove, IL, United States
RF Relay
SGRF303-12
RF Relay SGRF303-12
The ultraminiature SGRF303 relays are designed to provide a practical surface-mount solution with improved RF signal repeatability over the frequency range SGRF303 relays feature a unique ground shield that isolates and shields each lead to ensure excellent contact-to-contact and pole-to-pole isolation. This ground shield provides a ground interface that results in improved high frequency performance as well as parametric repeatability. The SGRF303 extend performance advantages over similar RF devices that simply offer formed leads for surface mounting. These relays are engineered for use in RF attenuator, RF switch matrices, ATE and other applications that require dependable high frequency signal fidelity and performance.

The ultraminiature SGRF303 relays are designed to provide a practical surface-mount solution with improved RF signal repeatability over the frequency range SGRF303 relays feature a unique ground shield that isolates and shields each lead to ensure excellent contact-to-contact and pole-to-pole isolation. This ground shield provides a ground interface that results in improved high frequency performance as well as parametric repeatability. The SGRF303 extend performance advantages over similar RF devices that simply offer formed leads for surface mounting. These relays are engineered for use in RF attenuator, RF switch matrices, ATE and other applications that require dependable high frequency signal fidelity and performance.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Electromechanical Relays
Product Number SGRF303-12
Product Name RF Relay
Mounting TO-5
Unlock Full Specs
to access all available technical data

Similar Products

200A DC contactor - CHDC-D200AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details
Relay module - 858-390 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-K1-105C flux free - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details