The R514873627 is a 6-position latching coaxial switch in the TITANIUM series, for RF switching up to 40 GHz with SMA 2.9 connectors. It operates at 24 Vdc with a 120 ohm coil, draws 200 mA nominal, and accepts TTL/5V logic input. Switching time is 15 ms max, with 1 million cycle life. Insertion loss is 0.3 + 0.015×f (GHz), isolation is min 55 dB from 26.5 to 40 GHz, and V.S.W.R. is max 1.90 at 40 GHz. It has an HE10 actuator terminal with 750 mm ribbon cable, operates from -25°C to +75°C, and weighs 230 g max. It meets MIL-STD-202 and MIL-STD-1344 environmental standards.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | R514873627 |
| Product Name | RF Relay |