The R512F73617 is a latching, 6-position coaxial switch for RF applications up to 26.5 GHz, featuring SMA connectors and a HE10 actuator terminal with a 750 mm ribbon cable. It operates on 24 Vdc with a coil resistance of 120 ohms and draws 200 mA at 23°C. The switch guarantees Insertion Loss repeatability of 0.05 dB over 2.5 million cycles for SMA connectors, with maximum insertion loss of 0.3 + 0.015 × frequency (GHz), isolation minimum of 60 dB from 20 to 26.5 GHz, and V.S.W.R. maximum of 1.70 from 18 to 26.5 GHz. It supports TTL/5V logic input with a 24 Vdc supply, switches in under 15 ms, and meets MIL-STD-202 and MIL-STD-1344 environmental standards for vibration, shock, and moisture resistance. Operating temperature ranges from -25°C to +75°C, with a maximum weight of 230 g.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | R512F73617 |
| Product Name | RF Relay |