Spectrum Control 3T Fixed Coaxial Attenuator (Miniature SMA, DC-12.4 GHz) 3T-8

Description
Rugged injection molded connectors. Designed to meet environmental requirements of MIL-A-3933, Small Package Size Usable to 22 GHz. Weinschel Product
Request a Quote Datasheet
Description
Rugged injection molded connectors. Designed to meet environmental requirements of MIL-A-3933, Small Package Size Usable to 22 GHz. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3T Fixed Coaxial Attenuator (Miniature SMA, DC-12.4 GHz) - 3T-8 - APITech
Fairview, PA, United States
3T Fixed Coaxial Attenuator (Miniature SMA, DC-12.4 GHz)
3T-8
3T Fixed Coaxial Attenuator (Miniature SMA, DC-12.4 GHz) 3T-8
Rugged injection molded connectors. Designed to meet environmental requirements of MIL-A-3933, Small Package Size Usable to 22 GHz. Weinschel Product
  • Rugged injection molded connectors.
  • Designed to meet environmental requirements of MIL-A-3933,
  • Small Package Size
  • Usable to 22 GHz.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 3T-8 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
3T-8
Attenuator - Fixed Coaxial 3T-8
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 3T-8 3T-8
Product Name 3T Fixed Coaxial Attenuator (Miniature SMA, DC-12.4 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Frequency 0.0 to 12.4 GHz
VSWR 1.25 to 11.15 :1
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-2000-10000-60-0.1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.1000
Frequency 2 GHz
View Details
ATN06-00110-3W, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110-3W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
High IIP3 2.1 to 3.1 GHz Voltage-Controlled Variable Attenuator - SKY12233-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 2.1 to 3.1 GHz
Insertion Loss 1.5 dB
View Details
5 suppliers
Attenuators - 3157-LAT-7+TR-ND - DigiKey
Specs
Attenuation 7 dB
Package Type TO-253-4, TO-253AA
View Details