Spectrum Control 41 Medium Power Fixed Coaxial Attenuator (SMA, 10 W, 18 GHz) 41-1-11

Description
Compact Construction - Lowest size/power ratio. Quality Connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Request a Quote Datasheet
Description
Compact Construction - Lowest size/power ratio. Quality Connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
41 Medium Power Fixed Coaxial Attenuator (SMA, 10 W, 18 GHz) - 41-1-11 - APITech
Fairview, PA, United States
41 Medium Power Fixed Coaxial Attenuator (SMA, 10 W, 18 GHz)
41-1-11
41 Medium Power Fixed Coaxial Attenuator (SMA, 10 W, 18 GHz) 41-1-11
Compact Construction - Lowest size/power ratio. Quality Connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
  • Compact Construction - Lowest size/power ratio.
  • Quality Connectors with special high temperature support beads.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 41-1-11 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
41-1-11
Attenuator - Fixed Coaxial 41-1-11
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 41-1-11 41-1-11
Product Name 41 Medium Power Fixed Coaxial Attenuator (SMA, 10 W, 18 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Frequency 0.0 to 18 GHz ? to 18 GHz
VSWR 1.2 to 1.3 :1 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0067-3HV, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067-3HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-1009895-ND - DigiKey
Specs
Attenuation 10 dB
Package Type Die
View Details
Coaxial Attenuator - 5o2025018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details