Spectrum Control Attenuator - Fixed Coaxial 40A-10

Description
2.9mm A/AH ATTENUATOR; UP TO 40 GHZ; UP TO 2 WATTS
Request a Quote Datasheet
Description
2.9mm A/AH ATTENUATOR; UP TO 40 GHZ; UP TO 2 WATTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 40A-10 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
40A-10
Attenuator - Fixed Coaxial 40A-10
2.9mm A/AH ATTENUATOR; UP TO 40 GHZ; UP TO 2 WATTS

2.9mm A/AH ATTENUATOR; UP TO 40 GHZ; UP TO 2 WATTS

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 40A-10
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN05-0067CH, Passive GaAs MMIC Attenuator Family - ATN05-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - 2312-QPC4043SRTR-ND - DigiKey
Specs
Attenuation 31 dB
Package Type 16-VFLGA Exposed Pad
View Details
Coaxial Attenuator - 5o202503N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details