Spectrum Control 47 Medium Power Fixed Coaxial Attenuator (N or 3.5mm, 50 W, 18 GHz) 47-30-33

Description
Designed to meet environmental requirements of MIL-A-3933. Low Intermodulation option available. Rugged injection molded connector dielectric. Weinschel Product
Request a Quote Datasheet
Description
Designed to meet environmental requirements of MIL-A-3933. Low Intermodulation option available. Rugged injection molded connector dielectric. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47 Medium Power Fixed Coaxial Attenuator (N or 3.5mm, 50 W, 18 GHz) - 47-30-33 - APITech
Fairview, PA, United States
47 Medium Power Fixed Coaxial Attenuator (N or 3.5mm, 50 W, 18 GHz)
47-30-33
47 Medium Power Fixed Coaxial Attenuator (N or 3.5mm, 50 W, 18 GHz) 47-30-33
Designed to meet environmental requirements of MIL-A-3933. Low Intermodulation option available. Rugged injection molded connector dielectric. Weinschel Product
  • Designed to meet environmental requirements of MIL-A-3933.
  • Low Intermodulation option available.
  • Rugged injection molded connector dielectric.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 47-30-33 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
47-30-33
Attenuator - Fixed Coaxial 47-30-33
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 47-30-33 47-30-33
Product Name 47 Medium Power Fixed Coaxial Attenuator (N or 3.5mm, 50 W, 18 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
9dB DC-40GHz MMIC Attenuator - ATN09-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-TGL2767-SMSRCT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
Coaxial Attenuator - 5o20506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details