Spectrum Control 40 High Power Fixed Coaxial Attenuator (N, 150 W, 1.5 GHz) 40-10-44

Description
Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Request a Quote Datasheet
Description
Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 High Power Fixed Coaxial Attenuator (N, 150 W, 1.5 GHz) - 40-10-44 - APITech
Fairview, PA, United States
40 High Power Fixed Coaxial Attenuator (N, 150 W, 1.5 GHz)
40-10-44
40 High Power Fixed Coaxial Attenuator (N, 150 W, 1.5 GHz) 40-10-44
Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
  • Quality connectors with special high temperature support beads.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 40-10-44 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
40-10-44
Attenuator - Fixed Coaxial 40-10-44
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 40-10-44 40-10-44
Product Name 40 High Power Fixed Coaxial Attenuator (N, 150 W, 1.5 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-185-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
0.1-3.0 GHz Four-Bit Digital Attenuator (1 dB LSB) - SKY12348-350LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.1000 to 3 GHz
Attenuation 15 dB
View Details
6 suppliers
Coaxial Attenuator 5W 3GHz SMA - UIYCA5AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details